location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sitecom Network Cable 8m, Green networking cable Cat5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom Check ‘Sitecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network Cable 8m, Green
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LN-205
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Sitecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2021 11:48:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sitecom Network Cable 8m, Green networking cable Cat5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 m
  • - Cat5
  • - Green
Warranty: 10 years
Long product name Sitecom Network Cable 8m, Green networking cable Cat5 :
The long product name of Sitecom Network Cable 8m, Green networking cable Cat5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Network Cable 8m, Green
More>>>
Short summary description Sitecom Network Cable 8m, Green networking cable Cat5:
This short summary of the Sitecom Network Cable 8m, Green networking cable Cat5 data-sheet is auto-generated and uses the product title and the first six key specs.

Sitecom Network Cable 8m, Green, 8 m, Cat5, Green

Long summary description Sitecom Network Cable 8m, Green networking cable Cat5:
This is an auto-generated long summary of Sitecom Network Cable 8m, Green networking cable Cat5 based on the first three specs of the first five spec groups.

Sitecom Network Cable 8m, Green. Cable length: 8 m, Cable standard: Cat5, Product colour: Green

Brand Image Product code Product Stock Price from
Sitecom

Sitecom Network Cable 15m, Blue networking cable
(show image)
LN-210 Network Cable 15m, Blue 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network Cable 8m, Blue networking cable
(show image)
LN-206 Network Cable 8m, Blue 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network Cross-Cable 8m, Orange networking cable
(show image)
LN-212 Network Cross-Cable 8m, Orange 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network Cable
(show image)
LN-218 Network Cable 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network Cable 3m, Red networking cable
(show image)
LN-203 Network Cable 3m, Red 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network Cross-Cable 15m, Orange networking cable
(show image)
LN-213 Network Cross-Cable 15m, Orange 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network Cable 8m, Yellow networking cable
(show image)
LN-204 Network Cable 8m, Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network Cable 3m, Blue networking cable
(show image)
LN-202 Network Cable 3m, Blue 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network Cable 15m Green networking cable
(show image)
LN-209 Network Cable 15m Green 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network Cable 3m Green networking cable
(show image)
LN-201 Network Cable 3m Green 0.00
(excl. VAT)
0 (incl. VAT)