0 to 100.0 A, 0 to 1000 V, 0 to 1000 Ω, 2 x AA + Holster, 1AC II
Fluke T5-1000, 0 - 100 A, 0 - 1000 V, 0 - 1000 V, 1000 V, Black, Grey, Red, Yellow, LED
Fluke T5-1000. AC current range: 0 - 100 A, AC voltage range: 0 - 1000 V, DC voltage range: 0 - 1000 V. Battery type: AA, Battery life: 400 h. Width: 30.5 mm, Depth: 51 mm, Height: 203 mm