ASUS logo

ASUS VB198T computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156659
Info modified on:
08 May 2024, 22:51:44
Warranty:
3-year
Long product name ASUS VB198T computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

VB198T - 19.0" 1280x1024, 250 cd/㎡, 170°(H)/160°(V), 5ms, 16.7M, 1W x 2, D-Sub, DVI-D, 3.5mm Mini-Jack

ASUS VB198T computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

True-to-life Pictures Powered by LED

Excellent Video Performance

- Adopt ASCR (ASUS Smart Contrast Ratio) Technology to provide the high contrast ratio of 50000000:1, which can dynamically adjust contrast between black and white, and to create sharper and brighter images, especially during video and movies.
- Quick 5 ms response time delivering smooth video display
- 16.7 million display colors deliver rich and colorful images to surprise your eyes.
- Dual Inputs of D-sub and DVI with HDCP Supported.

Narrow Frame Design with Great Visual Performance

VB198T comes with a narrow frame and provides a wide viewing angle to ensure that it looks as good as the images being displayed

Splendid™ Video Intelligence Technology

The exclusive Splendid Video Intelligence Technology optimizes video performance and image fidelity by enhancing color, brightness, contrast, and sharpness. 6 preset video modes (Scenery, Theater, Game, Night View, sRGB and Standard) can be selected via a hotkey.

User-Friendly Designs
- Both DVI-D and D-Sub inputs
- Built-in stereo speakers
- Multi-Language OSD and User Guide
- Convenient Key Controls
- 25° ( forward 5°, backwards 20° )Tilting Angle
- Cable manager gets rid of tangling cables and wires
- Removable Base
- VESA Wall Mount Standard ( 100 x 100 mm )
- KENSINGTON Security Lock
- Superior Compatibility with VGA cards

Complete After-Sale Service
- 3-year system warranty
- 3-year panel warranty
- Free pick-up service ( in specific countries)

Green in Mind

Greener Materials

- Mercury-free LED-backlit panel
- Corrugated cardboard packaging with at least 80% recycled content
- Slim-flat packaging allows more cartons to be fitted per cargo, reducing transportation costs and CO₂ emission

Energy and Planet Saving
- Eco mode further reduce energy consumption to 55% for a greener life style

Short summary description ASUS VB198T computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

ASUS VB198T, 48.3 cm (19"), 1280 x 1024 pixels, LED, 5 ms, Black

Long summary description ASUS VB198T computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

ASUS VB198T. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.