location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nilox NLXLOL430LH laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nilox Check ‘Nilox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NLXLOL430LH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NLXLOL430LH
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Nilox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nilox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2023 10:48:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nilox NLXLOL430LH laptop spare part Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Brand compatibility: Lenovo
  • - Black
  • - 1 pc(s)
More>>>
Short summary description Nilox NLXLOL430LH laptop spare part Battery:
This short summary of the Nilox NLXLOL430LH laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Nilox NLXLOL430LH, Battery, Lenovo

Long summary description Nilox NLXLOL430LH laptop spare part Battery:
This is an auto-generated long summary of Nilox NLXLOL430LH laptop spare part Battery based on the first three specs of the first five spec groups.

Nilox NLXLOL430LH. Type: Battery, Brand compatibility: Lenovo

Brand Image Product code Product Stock Price from
Lenovo 42T4797 laptop spare part Battery Lenovo 42T4797 laptop spare part Battery
(show image)
42T4797 42T4797 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 42T4793 laptop spare part Battery Lenovo 42T4793 laptop spare part Battery
(show image)
42T4793 42T4793 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 42T4737 laptop spare part Battery Lenovo 42T4737 laptop spare part Battery
(show image)
42T4737 42T4737 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 42T4795 laptop spare part Battery Lenovo 42T4795 laptop spare part Battery
(show image)
42T4795 42T4795 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 45N1001 laptop spare part Battery Lenovo 45N1001 laptop spare part Battery
(show image)
45N1001 45N1001 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 42T4733 laptop spare part Battery Lenovo 42T4733 laptop spare part Battery
(show image)
42T4733 42T4733 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 10.8V 5200mAh Battery Lenovo 10.8V 5200mAh Battery
(show image)
42T4751 10.8V 5200mAh 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 10.8V 5200mAh Battery Lenovo 10.8V 5200mAh Battery
(show image)
42T4791 10.8V 5200mAh 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Li-Ion 2200 mAh Battery Lenovo Li-Ion 2200 mAh Battery
(show image)
42T4755 Li-Ion 2200 mAh 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 42T4702 laptop spare part Battery Lenovo 42T4702 laptop spare part Battery
(show image)
42T4702 42T4702 0.00
(excl. VAT)
0 (incl. VAT)