location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Essential B5400 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 320 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
B
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B5400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59397833
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888228387390 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Essential B5400 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 320 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i3 i3-4000M 2.4 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 320 GB HDD DVD±RW
  • - NVIDIA® GeForce® GT 720M Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 8 h
  • - Windows 8 64-bit
Long product name Lenovo Essential B5400 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 320 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Black :
The long product name of Lenovo Essential B5400 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 320 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-4000M (2.4 GHz), 4GB DDR3L SDRAM, 320GB HDD, 15.6" LED HD (1366x768), Intel HD Graphics 4600+NVIDIA GeForce GT 720M 1GB, Wi-Fi 802.11 b/g/n, Bluetooth 4.0, Gigabit Ethernet, DVD±RW, Windows 8 64-bit
More>>>
Lenovo Essential B5400 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 320 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Black:
The official description of Lenovo Essential B5400 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 320 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Robust Security Features.
The B5400' integrated fingerprint reader ensures that unauthorized users can't access your PC. And Intel® Anti-Theft Technology allows you to remotely disable your PC in the event of loss or theft, or to track it down with GPS or WiFi geo-location technology. (Requires a third party service subscription.)

Integrated DVD Reader/Writer
Easily exchange data or backup and store important files on the go with the integrated DVD reader/writer.

Long Battery Life
Stop worrying about your battery: With the Lenovo B5400, you can enjoy up to 8 hours of productive use between charges (non-touch model).

Lenovo Solution Center
An easy-to-use dashboard for monitoring total system health, Lenovo Solution Center provides one-stop access to all of your settings and makes it easy to back up and restore your system, run diagnostic tools, and manage internet connections.

Integrated HD Webcam (Optional)
The B5400s' optional 720p HD webcam will help you enjoy web conferences or online video chats like you're really there.

AccuType Keyboard
The acclaimed AccuType keyboard is ergonomically designed to make typing more comfortable, and to reduce errors.

Optional Discrete Graphics
Combine the B5400' cutting-edge processing with optional discrete graphics from NVIDIA® for powerful GPU performance and lightning-fast gaming. Advanced power management helps reduce power consumption.

15.6" HD Display
Enjoy crisp visuals with the 15.6" HD (1366 x 768) display

Port Options Include Lenovo OneLink Technology
Among the range of connectors on the B5400 is a OneLink port. OneLink technology is a unique interface that simplifies connectivity through a single cable to the optional OneLink Dock. The OneLink dock provides dedicated video, USB 3.0 ports, Gigabit Ethernet, and audio — all while charging your notebook.

Short summary description Lenovo Essential B5400 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 320 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Black:
This short summary of the Lenovo Essential B5400 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 320 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Essential B5400, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo Essential B5400 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 320 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Black:
This is an auto-generated long summary of Lenovo Essential B5400 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 320 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Black based on the first three specs of the first five spec groups.

Lenovo Essential B5400. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4000M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 23:19:49
Uk has collected 14 expert reviews for Lenovo Essential B5400 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 320 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
notebookcheck.net
Updated:
2016-11-04 01:58:54
It does not matter if you are a consumer or a business user: If you invest in technology, you want it to be fast enough for the next couple of years. This should be no problem since Lenovo claims groundbreaking processor performance and robust security fe...
Good Good performance, Reasonable contrast ratio...
Bad Low brightness on battery, Noisy DVD drive, Wobbly chassis, Poor feedback of the input devices, Distinct blue cast of the display, Unusable webcam pictures...
Bottom line Review unit courtesy of. Read all 5 comments / answerstatic version load dynamicLoading CommentsComment this article...
73%