location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse C10Le 1 GHz Wyse ThinOS 2.7 kg Black C7 1.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C10Le
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
902175-22L-SB1 show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Dell Wyse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 09:57:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dell Wyse C10Le 1 GHz Wyse ThinOS 2.7 kg Black C7 1.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - VIA C7 C7 1.0 1 GHz
  • - 1 GB DDR2-SDRAM
  • - 1 GB Flash
  • - Ethernet LAN
  • - Wyse ThinOS
  • - ENERGY STAR
Long product name Dell Wyse C10Le 1 GHz Wyse ThinOS 2.7 kg Black C7 1.0 :
The long product name of Dell Wyse C10Le 1 GHz Wyse ThinOS 2.7 kg Black C7 1.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C10LE - VIA 1GHz, 1GB Flash, 1GB DDR2 RAM, PS/2, USB 2.0, Gigabit Ethernet, WLAN, 2700g, ThinOS
More>>>
Dell Wyse C10Le 1 GHz Wyse ThinOS 2.7 kg Black C7 1.0:
The official description of Dell Wyse C10Le 1 GHz Wyse ThinOS 2.7 kg Black C7 1.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact, clever and capable!
Wyse® C class™ features full support for the Wyse TCX™ Suite of virtualization software to deliver a full PC experience. That includes multiple display support, multimedia and Flash playback, rich audio and USB peripheral connectivity, and Wyse WSM™ Cloud PC Provisioning software.

High performance, inside and out.
Inside every compact Wyse C class, a punchy VIA C7 1 GHz processor and an advanced hardware media accelerator deliver rich multimedia and video playback for up to 1080p HD resolution. Outside, you’ll find advanced DVI-I display connectivity for one or two displays, four free USB 2.0 ports, PS/2 ports for keyboard and mouse, gigabit Ethernet and optional WiFi (b/g/n) support. Wyse C class supports the Wyse TCX software suite of user-experience enhancements and Wyse WSM Cloud PC Provisioning software.

C class fits your space.
On the desk or out of sight, Wyse C class fits your office. Every Wyse C class includes a monorail mount that lets you choose how and where to fit it: horizontally, vertically, directly to walls, under desks or even to the rear of standard desktop displays. Sturdy feet allow for simple horizontal desktop installation and an optional VESA mount bracket enables mounting to the rear of a monitor.

Green power.
Each fan-free Wyse® C class™ cloud client draws just under 7 watts of power, and creates very little heat — giving you a cooler, quieter work environment, greatly reduced carbon footprint and huge savings in energy costs.

Through our EarthSmart computing initiative, we’re committed to helping organizations implement a greener computing strategy — one that delivers a more efficient and productive computing experience with a positive effect on energy wastage, heat and carbon emissions. That’s why every Wyse C class model is EnergyStar® certified.

Short summary description Dell Wyse C10Le 1 GHz Wyse ThinOS 2.7 kg Black C7 1.0:
This short summary of the Dell Wyse C10Le 1 GHz Wyse ThinOS 2.7 kg Black C7 1.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse C10Le, 1 GHz, VIA C7, C7 1.0, VIA VX855, 1 GB, DDR2-SDRAM

Long summary description Dell Wyse C10Le 1 GHz Wyse ThinOS 2.7 kg Black C7 1.0:
This is an auto-generated long summary of Dell Wyse C10Le 1 GHz Wyse ThinOS 2.7 kg Black C7 1.0 based on the first three specs of the first five spec groups.

Dell Wyse C10Le. Processor frequency: 1 GHz, Processor family: VIA C7, Processor model: C7 1.0. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1 GB, Storage media: Flash. Maximum resolution: 1920 x 1200 pixels. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Cabling technology: 10/100/1000Base-T(X)

Processor
Processor frequency *
1 GHz
Processor family
VIA C7
Processor model
C7 1.0
Motherboard chipset
VIA VX855
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
1 GB
Storage media *
Flash
Card reader integrated
No
Graphics
Maximum resolution
1920 x 1200 pixels
Audio
Number of built-in speakers
1
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
Microphone in
Yes
DC-in jack
Yes
DVI-I ports quantity
1
PS/2 ports quantity
2
Design
Rack mounting
No
Design
Product colour *
Black
Display
Display included *
No
Software
Operating system installed *
Wyse ThinOS
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
7 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating temperature (T-T)
50 - 104 °F
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
EKI-ITB 2000, ISO 9241-3/-8, cULus 60950, TÜV-GS, EN 60950, FCC B, CE, VCCI, C, WEEE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
121 mm
Depth
177 mm
Height
34 mm
Weight
2.7 kg
Technical details
Compliance certificates
RoHS
Other features
Non-operating relative humidity (non-condensing)
10 - 95%