location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon DM-MVX25i + WD-H34 + TL-H34 2.2 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM-MVX25i + WD-H34 + TL-H34
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9550A007/KIT
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon DM-MVX25i + WD-H34 + TL-H34 2.2 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.2 MP CCD 25.4 / 3.4 mm (1 / 3.4")
  • - Optical zoom: 14x Digital zoom: 2.23x
  • - LCD 6.35 cm (2.5")
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion)
Long product name Canon DM-MVX25i + WD-H34 + TL-H34 2.2 MP CCD :
The long product name of Canon DM-MVX25i + WD-H34 + TL-H34 2.2 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DM-MVX25i + WD-H34 + TL-H34
More>>>
Canon DM-MVX25i + WD-H34 + TL-H34 2.2 MP CCD:
The official description of Canon DM-MVX25i + WD-H34 + TL-H34 2.2 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A son's first football match; a daughter's first performance. Their lives. Your memories. They deserve the very best. The 2.2 Megapixel MVX25i: superb quality video with commanding stills capability.


Features


2.2 Megapixel CCD
DIGIC DV and RGB Primary Color Filter
14x optical zoom
PictBridge, Print/Share button
Image Stabilizer
Super Night Mode
Manual Focus Ring
Still Images & Motion JPEG to SD Card/MMC
Full connectivity: USB and IEEE1394
8 language menu display



Moving memories, captured moments.




Relive the fun
Whether it is a big event, or a small yet special occasion, you need a camcorder to remember the atmosphere – the sounds and the movement. But for those evocative photos capturing the detail of a moment, you need a stills camera.Enter the MVX25i: the best of both formats. This 2.2 Megapixel digital powerhouse is both a superb quality camcorder and a fully featured digital still camera, with a host of advanced features normally reserved for single-purpose devices.

Moments of clarity
With 2.2 Megapixels, the MVX25i has more than enough capacity to generate high clarity video footage. The sensor also paves the way for digital stills which can be printed up to 15x21cm at photo quality.

True & Natural
A DIGIC DV processor combines all key processing and memory requirements onto a single chip. Two discrete processing paths allow for the separation of algorithms required to optimize video and stills quality during simultaneous video/still capture. An RGB primary color filter farewells the need for image-degrading signal conversion, delivering truer, more natural colours.

Optics
Behind the 14x optical zoom lies 60 years of Canon precision optics expertise, experience and pride; a heritage that produces crisp, clear and clean images from one frame corner to the other.

Direct print
PictBridge support and a Print/Share button allows for immediate, no-fuss, PC-free direct printing to any PictBridge compatible printer.

Advanced features
Image Stabilization is built in to keep the action steady without a tripod. A 'Super Night Mode' built-in LED light lets you continue recording in zero light conditions. A flash provides digital stills shooting to a distance of up to 2m. To allow auto-focusing on non-centred subjects, the frame is split into three individually selectable auto-focus regions. A manual Focus Ring further expands creative control.

Motion-JPEG
Motion-JPEG files record direct to either SD or MMC memory cards for easy internet sharing. Depending on memory card capacity, up to 60 minutes of either QVGA or QQVGA formats can be recorded straight to card or copied to card from DV tape.

Get connected
Both DV and USB terminals are featured, allowing for high quality dubbing, connection to a PC's IEEE1394 port for editing and retouching, direct printing and easy high-speed file transfer of still images and video files from the camcorder's memory card.

Short summary description Canon DM-MVX25i + WD-H34 + TL-H34 2.2 MP CCD:
This short summary of the Canon DM-MVX25i + WD-H34 + TL-H34 2.2 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon DM-MVX25i + WD-H34 + TL-H34, 2.2 MP, CCD, 25.4 / 3.4 mm (1 / 3.4"), 6.35 cm (2.5"), LCD, 585 g

Long summary description Canon DM-MVX25i + WD-H34 + TL-H34 2.2 MP CCD:
This is an auto-generated long summary of Canon DM-MVX25i + WD-H34 + TL-H34 2.2 MP CCD based on the first three specs of the first five spec groups.

Canon DM-MVX25i + WD-H34 + TL-H34. Total megapixels: 2.2 MP, Sensor type: CCD, Optical sensor size: 25.4 / 3.4 mm (1 / 3.4"). Optical zoom: 14x, Digital zoom: 2.23x, Focal length range: 4.8 - 67.2 mm. Camera shutter speed: 1/2 - 1/2000 s. Display diagonal: 6.35 cm (2.5"), Display: LCD. Battery technology: Lithium-Ion (Li-Ion)

Image sensor
Total megapixels *
2.2 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 3.4 mm (1 / 3.4")
Lens system
Focal length range
4.8 - 67.2 mm
Optical zoom *
14x
Digital zoom *
2.23x
Shutter
Camera shutter speed
1/2 - 1/2000 s
Display
Display diagonal *
6.35 cm (2.5")
Display
LCD
Audio
Built-in microphone *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
77 mm
Depth
82 mm
Height
134 mm
Weight *
585 g
Other features
I/O ports
USB2.0 Full Speed
Resolution
1632 x 1224 pixels
Media types supported
Multi Media Card, Secure Digital Card
Lens system
4.8 - 67.2mm / 14x, 280x, f1.8
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:58:58
Uk has collected 2 expert reviews for Canon DM-MVX25i + WD-H34 + TL-H34 2.2 MP CCD but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Canon MVX25I DIG CAMCORDER KIT 2.2 MP CCD Canon MVX25I DIG CAMCORDER KIT 2.2 MP CCD
(show image)
9550A007 MVX25I DIG CAMCORDER KIT 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX20I 2.2 MP CCD Canon MVX20I 2.2 MP CCD
(show image)
9552A005 MVX20I 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX20I DIGITAL CAMCORDER 2.2 MP CCD Canon MVX20I DIGITAL CAMCORDER 2.2 MP CCD
(show image)
9552A007 MVX20I DIGITAL CAMCORDER 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX100i Promo + GRATIS Accessoire Kit 1.33 MP CCD Canon MVX100i Promo + GRATIS Accessoire Kit 1.33 MP CCD
(show image)
8531A014 MVX100i Promo + GRATIS Accessoire Kit 0.00
(excl. VAT)
0 (incl. VAT)