location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu VXA-2/320 data cartridge 40/80GB Blank data tape 8 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VXA-2/320 data cartridge 40/80GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D:CR-VXA2-X10-01
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu VXA-2/320 data cartridge 40/80GB Blank data tape 8 mm :
The long product name of Fujitsu VXA-2/320 data cartridge 40/80GB Blank data tape 8 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VXA-2/320 data cartridge 40/80GB
More>>>
Fujitsu VXA-2/320 data cartridge 40/80GB Blank data tape 8 mm:
The official description of Fujitsu VXA-2/320 data cartridge 40/80GB Blank data tape 8 mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

VXA X Tapes are available in 40/80 GB (native/compressed), 80/160 GB and 160/320 GB capacities for the same VXA-320 drive, or 20/40GB (native/compressed), 40/80 GB and 80/160 GB capacities for the same VXA-2 drive. Different tape capacities provide you the flexibility to choose the capacity that best meets your current storage and budget needs with the ability to add capacity on demand, simply by using higher capacity VXA Tapes.

And you'll save money with incremental backups too -- simply choose smaller capacity tapes for incremental backups and larger capacity tapes for full backups. You can even use VXA-2 media in your VXA-320 drive, saving you even more money, and offering you the flexibility and choice not available anywhere else.

With VXA X Tape cartridge pricing comparable to DDS, users can now easily step up to enterprise-class backup and restore technology and a better TCO. The new low price of X Tape, along with all of the benefits of VXA Packet Technology, makes the VXA Packet Format the clear replacement for aging DDS.

Short summary description Fujitsu VXA-2/320 data cartridge 40/80GB Blank data tape 8 mm:
This short summary of the Fujitsu VXA-2/320 data cartridge 40/80GB Blank data tape 8 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu VXA-2/320 data cartridge 40/80GB, Blank data tape, VXA, 5 - 45 °C, 20 - 80%, 8 mm, 124 m

Long summary description Fujitsu VXA-2/320 data cartridge 40/80GB Blank data tape 8 mm:
This is an auto-generated long summary of Fujitsu VXA-2/320 data cartridge 40/80GB Blank data tape 8 mm based on the first three specs of the first five spec groups.

Fujitsu VXA-2/320 data cartridge 40/80GB. Product type: Blank data tape, Media type: VXA. Tape size: 8 mm, Tape length: 124 m, Tape thickness: 5 µm. Dimensions (WxDxH): 62.5 x 95 x 15 mm, Total storage capacity: 40 GB

Performance
Product type *
Blank data tape
Media type *
VXA
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Tape size
8 mm
Tape length
124 m
Tape thickness
5 µm
Other features
Dimensions (WxDxH)
62.5 x 95 x 15 mm
Total storage capacity
40 GB