location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec Phantom 500 power supply unit ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phantom 500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHANTOM 500 EC
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Antec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 16:16:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Antec Phantom 500 power supply unit ATX :
The long product name of Antec Phantom 500 power supply unit ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Antec Power Supply ATX12V v2.0 24pin 500W Phantom 4 SATA connectors fanless design absolutely silent
More>>>
Short summary description Antec Phantom 500 power supply unit ATX:
This short summary of the Antec Phantom 500 power supply unit ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Antec Phantom 500, Non-Modular, ATX, TUV, UL, CUL, CE, CB, FCC, 10 - 50 °C, 3.1 kg, 150 x 183 x 86 mm

Long summary description Antec Phantom 500 power supply unit ATX:
This is an auto-generated long summary of Antec Phantom 500 power supply unit ATX based on the first three specs of the first five spec groups.

Antec Phantom 500. Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX, Safety: TUV, UL, CUL, CE, CB, FCC. Weight: 3.1 kg. Dimensions (WxDxH): 150 x 183 x 86 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:07:22
Uk has collected 13 expert reviews for Antec Phantom 500 power supply unit ATX and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
ultimatepc-reviews.co.uk
Updated:
2011-08-10 01:07:07
PDF-file...
0%
futurelooks.com
Updated:
2011-08-10 01:07:03
Antec has a special place in mine and other quiet PC enthusiasts hearts. The Fremont, California based manufacturer was one of the first to make a real effort to improve the cooling and sonic efficiency of the average case. With their high quality line...
Good A passively Cooled PSU that works...
Bad Awkwardly positioned thermal set point switch, Manual should offer more advice on setups for passive cooling, Additional supports required for mounting (supplied)...
Bottom line As mentioned the Antec Phantom 500 has been reviewed several times along side its peers, and it has performed well both from the point of load and noise. However, the trouble with these reviews is that they treat the Phantom as if it was just another...
95%
overclock3d.net
Updated:
2011-08-10 01:07:08
The balance between power and performance is a hard one to perfect. Cooling the most high-powered power supplies is a difficult task, and not something that is always possible with low noise fans.Various 'Silent' Power supplies have been designed to tr...
Bottom line The Antec Phantom 500w is by far the quietest power supply I've ever tested at Overclock3D. Even under heavy load conditions with the fan in use, the unit remained whisper quiet. I would certainly have no reservations in recommending this to people lookin...
0%
techgage.com
Updated:
2011-08-10 01:07:14
One common mistake when building computers is overlooking the PSU. Most people on a budget end up lowering standards to buy a generic supply, because "all it does it power the system". If you have been building PCs for some time, then its clear just...
Bottom line The Phantom is extreme in two cases.. stability and noise level. As seen in our stress testing, the unit is more than capable of handling our systems load. Who can benefit from the Phantom 500? If you are keen on keeping a quiet system, then this is d...
90%
pcper.com
Updated:
2011-08-10 01:07:18
The new Phantom 500 power supply unit (PSU) is a more powerful version of Antec’s totally silent Phantom 350. While the original Phantom 350 was fan-less, the new Phantom 500 incorporates what Antec calls hybrid fan technology. Inside, the...
Bottom line Antec has increased the output capacity of the new Phantom 500 to 500 watts of combined, continuous power by adding a variable-speed fan with three user selectable temperature profiles. The hybrid fan technology enables the Phantom 500 power supply...
0%
Bjorn3d.com
Updated:
2011-08-10 01:07:19
More than ever, people seem to be paying attention to noise levels in their PCs. Apparently, people realized they didnt have to put up with loud fans any longer than they wanted to. Silent and nearly-silent parts, like fans, have really gained a lot...
Good 3-position fan mode switch, Silent most of the time, High efficiency, Cool looks, Solid, stable power, SATA and PCIe connectors...
Bad System temps increased a bit, Not cheap, Long and heavy, Fan switch should be on other side of PSU...
Bottom line I have really come to like the "hybrid" design of the Phantom 500. The concept is simple really: keep the PSU silent as long as it is safe for the unit to do so; cool it down with a fan if needed. This allows you to keep one more component in your sys...
90%
dansdata.com
Updated:
2011-08-10 01:07:20
"Silent" power supplies often arent. This ones better.
0%
silentpcreview.com
Updated:
2011-08-10 01:07:22
Antec adds a fan to their...
Bottom line The Phantom 500s extremely high efficiency is noteworthy. We find ourselves crowning a Phantom as efficiency champion once again. There must have been tweaks and production improvements to the circuit design of the original Phantom 350 to improve the...
0%
Brand Image Product code Product Stock Price from
Aopen

Aopen FSP550-60PLN power supply unit 550 W ATX
(show image)
56.04550.A01 FSP550-60PLN 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex OEM Power Supply 350 Watt
(show image)
BX000020 OEM Power Supply 350 Watt 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Power Supply 400 Watt Gold
(show image)
BA000060 Power Supply 400 Watt Gold 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Power Supply 350 Watt Gold
(show image)
BA000040 Power Supply 350 Watt Gold 0.00
(excl. VAT)
0 (incl. VAT)
HP DC Power Supply for the DL380 (48V) power supply unit HP DC Power Supply for the DL380 (48V) power supply unit
(show image)
268290-B21 DC Power Supply for the DL380 (48V) 0.00
(excl. VAT)
0 (incl. VAT)