location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link PCI Bus 802.11a b g wireless adapter 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCI Bus 802.11a b g wireless adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-AG530
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link PCI Bus 802.11a b g wireless adapter 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB
  • - 100 Mbit/s
Warranty: 1 Year
Long product name D-Link PCI Bus 802.11a b g wireless adapter 100 Mbit/s :
The long product name of D-Link PCI Bus 802.11a b g wireless adapter 100 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tri-Mode Dualband 802.11a b g (2.4 5GHz) Wireless 108Mbps PCI Adapter
More>>>
D-Link PCI Bus 802.11a b g wireless adapter 100 Mbit/s:
The official description of D-Link PCI Bus 802.11a b g wireless adapter 100 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D-Link, the industry leader in wireless networking, continues to offer breakthroughs in wireless connectivity. With the new D-LinkAir DI-514 Wireless Router, the latest member of the D-LinkAir™ family of competitively-priced wireless networking products, D-Link once again sets the new price/performance standard.

The DI-514 combines the proven stability of 802.11b wireless technology and D-Link's own robust firewall security features. The DI-514 is ideal for those creating their first wireless network, as well as for more advanced users looking for additional management settings and policy-based content filtering. Filters can be set based on MAC address, IP address, URL and/or Domain Name.

A simple yet intelligent, web-based setup wizard makes the DI-514 easy for any user to quickly and securely connect computers to share a high-speed Internet connection, files, resources, games or just to communicate. An integrated 4-port switch allows direct connection of up to four computers. Several wireless clients can also securely connect to the network using 64 or 128-bit WEP encryption.

Additional advanced features include pass-through of multiple concurrent IPSec and PPTP VPN sessions for telecommuters or for anyone who needs to transmit sensitive information more securely.

The D-LinkAir DI-514 is the ideal networking solution for small business, workgroups, home offices, and schools.

Short summary description D-Link PCI Bus 802.11a b g wireless adapter 100 Mbit/s:
This short summary of the D-Link PCI Bus 802.11a b g wireless adapter 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link PCI Bus 802.11a b g wireless adapter, Wireless, USB, 100 Mbit/s

Long summary description D-Link PCI Bus 802.11a b g wireless adapter 100 Mbit/s:
This is an auto-generated long summary of D-Link PCI Bus 802.11a b g wireless adapter 100 Mbit/s based on the first three specs of the first five spec groups.

D-Link PCI Bus 802.11a b g wireless adapter. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
100 Mbit/s
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Weight & dimensions
Weight
200 g
Other features
I/O ports
1 WAN 10/100Mbps Fast Ethernet 4 LAN 10/100Mbps Fast Ethernet PPTP L2TP IPSec
Dimensions (WxDxH)
109 x 142 x 31 mm
Security features
NAT VPN MAC Filtering IP Filtering URL Filtering Domain Blocking Scheduling
Supported data transfer rates
10/100
Outdoor range
400m
Indoor range
100 m
Brand Image Product code Product Stock Price from
NETGEAR WG311 54 Mbit/s NETGEAR WG311 54 Mbit/s
(show image)
WG311EE WG311 0.00
(excl. VAT)
0 (incl. VAT)
ASUS WL-138G PCI adapter 54 Mbit/s ASUS WL-138G PCI adapter 54 Mbit/s
(show image)
WL-138G WL-138G PCI adapter 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG311 54 Mbit/s NETGEAR WG311 54 Mbit/s
(show image)
WG311FS WG311 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Instant Wireless USB Network Adapter for Europe 11 Mbit/s Linksys Instant Wireless USB Network Adapter for Europe 11 Mbit/s
(show image)
WUSB11-EU Instant Wireless USB Network Adapter for Europe 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 2.4GHz Wireless LAN PCI Card 11 Mbit/s D-Link 2.4GHz Wireless LAN PCI Card 11 Mbit/s
(show image)
DWL-510 2.4GHz Wireless LAN PCI Card 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG311 54 Mbit/s NETGEAR WG311 54 Mbit/s
(show image)
WG311GE WG311 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)