location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DI-784/E wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DI-784/E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DI-784/E show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year
Long product name D-Link DI-784/E wireless router :
The long product name of D-Link DI-784/E wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WIRELESS BROADBAND ROUTER 1 X 10 100 WAN 4 X 10 100 SW LAN FR (NMS)
More>>>
D-Link DI-784/E wireless router:
The official description of D-Link DI-784/E wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Product Features:• Up to 108Mbps*
• Security with WPA
• Advanced Firewall
• 802.11g, 802.11b, 802.11a Compatible

D-Link, the industry pioneer in wireless networking, introduces another breakthrough in wireless connectivity — the D-Link AirPremierTM AG DI-784 802.11a/g Dualband Wireless Router. This four-port, tri-mode, dualband router provides users with expanded user bandwidth. Wireless clients can connect to this router with a maximum wireless signal rate of up to 108Mbps*.

The DI-784 works simultaneously on both 5GHz and 2.4GHz frequencies, providing unmatched deployment versatility. Since the DI-784 uses both 802.11g and 802.11a, you can share your Internet connection with the widest range of users. The DI-784 is also backwards compatible with 802.11b, so you can easily add it to your existing home, office, school or public hot spot network.




With the addition of D-Link 108AG technology, the DI-784 can achieve wireless speeds with a maximum wireless signal rate of up to 108Mbps* in a pure 802.11g or 802.11a environment which is up to 15x faster than the 802.11b standard. The use of new wireless technology such as Packet Bursting, FastFrame, Compression & Encryption, and Turbo mode provide enough bandwidth to handle video/audio streaming and Video on Demand (VoD applications).

Network administrators can allocate bandwidth based on the different frequency bands. Depending on the number of users on the 5GHz 802.11a or 2.4GHz 802.11g network, an administrator can allocate more or less bandwidth between networking standards. This type of user segmentation optimizes the router's performance and improves network efficiency.

Filters on the router can also be set to restrict access based on the specific MAC addresses of wireless laptop or desktop clients, or restrict the access of IP addresses, specific websites, and/or Web domain names. All of the router's settings are accessible via any Web browser. The Web-based software user interface also features a step-by-step Setup Wizard to get the DI-784 up and running in just a matter of minutes.

Short summary description D-Link DI-784/E wireless router:
This short summary of the D-Link DI-784/E wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DI-784/E, CCK, DSSS, OFDM, PPTP L2TP IPSec, WEP, VPN, 0 - 55 °C, 100m

Long summary description D-Link DI-784/E wireless router:
This is an auto-generated long summary of D-Link DI-784/E wireless router based on the first three specs of the first five spec groups.

D-Link DI-784/E. Modulation: CCK, DSSS, OFDM. VPN support: PPTP L2TP IPSec. Security algorithms: WEP, Firewall security: VPN. Outdoor range: 100m, Networking features: Ethernet/Fast Ethernet, Maximum data transfer rate: 0.108 Gbit/s

Wireless LAN features
Modulation
CCK, DSSS, OFDM
Network
VPN support
PPTP L2TP IPSec
Security
Security algorithms
WEP
Firewall security
VPN
Filtering
Yes
MAC address filtering
Yes
URL filtering
Yes
Security
Network address translation (NAT)
Yes
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Other features
I/O ports
IEEE 802.11g IEEE 802.11b IEEE 802.11a IEEE 802.3 IEEE 802.3u
Outdoor range
100m
Networking features
Ethernet/Fast Ethernet
Maximum data transfer rate
0.108 Gbit/s
Frequency range
2.400GHz - 2.500GHz, 5.150GHz - 5.850GHz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:31:45
Uk has collected 2 expert reviews for D-Link DI-784/E wireless router and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
Bjorn3d.com
Updated:
2011-09-26 03:31:40
With demands on bandwidth usage continuing to increase in my household, I decided it was time to look at a higher speed wireless network. The network I was using before was a network from Edimax (reviewed here). With that network, Internet and file sh...
Good Easy Setup, Speed, Price...
Bad None to be found...
Bottom line As you can see from the testing, an all D-Link network has made the wireless network perform as well as a 100Mbs wired network. It of course depends on the environment you are running in so your speed may be slower. Pricing: D-Link DI784: ~$100. (C...
90%
pcmag.com
Updated:
2011-09-26 03:31:45
Specs: Device Type: Access Point...
80%
Brand Image Product code Product Stock Price from
Eminent (WGRT04) Specs E-Tech Router 7431 wireless router Eminent (WGRT04) Specs E-Tech Router 7431 wireless router
(show image)
7431 (WGRT04) Specs E-Tech Router 7431 0.00
(excl. VAT)
0 (incl. VAT)
SMC

SMC ADSL2 Barricade Router wireless router
(show image)
SMC7904BRA EU ADSL2 Barricade Router 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR RP614 wireless router NETGEAR RP614 wireless router
(show image)
RP614FS RP614 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)