location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sitecom Network Kit - For 4 PC's w/Cables Sets KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom Check ‘Sitecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network KVM Switch Kit - For 4 PC's w/Cables Sets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KV-006
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Sitecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sitecom Network Kit - For 4 PC's w/Cables Sets KVM switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of computers controlled: 4
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
  • - 1920 x 1440 pixels
Warranty: 10 years
Long product name Sitecom Network Kit - For 4 PC's w/Cables Sets KVM switch :
The long product name of Sitecom Network Kit - For 4 PC's w/Cables Sets KVM switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Network KVM Switch Kit - For 4 PC's w/Cables Sets
More>>>
Short summary description Sitecom Network Kit - For 4 PC's w/Cables Sets KVM switch:
This short summary of the Sitecom Network Kit - For 4 PC's w/Cables Sets KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Sitecom Network KVM Switch Kit - For 4 PC's w/Cables Sets, 1920 x 1440 pixels

Long summary description Sitecom Network Kit - For 4 PC's w/Cables Sets KVM switch:
This is an auto-generated long summary of Sitecom Network Kit - For 4 PC's w/Cables Sets KVM switch based on the first three specs of the first five spec groups.

Sitecom Network KVM Switch Kit - For 4 PC's w/Cables Sets. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels, Video bandwidth: 200 Hz. Weight: 770 g. Dimensions (WxDxH): 195 x 82 x 48 mm, Compatible operating systems: WIN 98SE/ ME/ XP/ XP+SPI/ 2000, DOS, LINUX, I/O ports: 1 x VGA 2 x PS/2

Brand Image Product code Product Stock Price from
Vertiv AutoView 1500 KVM switch White Vertiv AutoView 1500 KVM switch White
(show image)
AV1500-201 AutoView 1500 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView 1500 KVM switch White Vertiv AutoView 1500 KVM switch White
(show image)
AV1500-202 AutoView 1500 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network Kit - For 2 PC's w/Cables Sets KVM switch
(show image)
KV-005 Network KVM Switch Kit - For 2 PC's w/Cables Sets 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network KVM USB 2.0 Switch For 2 PC's w/4p USB w/3p USB 2 Cables KVM switch
(show image)
KV-010 Network KVM USB 2.0 Switch For 2 PC's w/4p USB w/3p USB 2 Cables 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network Mini - For 2 pC's w/Cables fixed KVM switch
(show image)
KV-009 Network Mini KVM Switch - For 2 pC's w/Cables fixed 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network KVM USB Switch Kit - For 2 PC's w/4p USB Hub & Cable set KVM switch
(show image)
KV-011 Network KVM USB Switch Kit - For 2 PC's w/4p USB Hub & Cable set 0.00
(excl. VAT)
0 (incl. VAT)