location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E260A21E toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E260A21E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E260A21E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646064798 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:04:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark E260A21E toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 3500 pages
  • - Laser printing
  • - 1 pc(s)
Warranty:
Long product name Lexmark E260A21E toner cartridge 1 pc(s) Original Black :
The long product name of Lexmark E260A21E toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E260A21E, 3500, ISO/IEC 19752
More>>>
Lexmark E260A21E toner cartridge 1 pc(s) Original Black:
The official description of Lexmark E260A21E toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Standard Yield
Get the most out of your Lexmark Technology by using genuine Lexmark supplies – value, quality, and environmental responsibility you can count on.

Technology
Outstanding results page after page, year after year. Superior Lexmark design means precision pairing between printer and cartridge for value, quality and environmental responsibility you can count on.

Lexmark Cartridge Collection Program
Going green has never been easier. Recycle all your used Lexmark supplies by letting us take care of the details. It’s simple, smart and always free.

Return for Recycling
Lexmark offers customers a broad choice of laser toner cartridges and recycling options including easy return to Lexmark. For superior results always use genuine Lexmark supplies.

Short summary description Lexmark E260A21E toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark E260A21E toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E260A21E, 3500 pages, Black, 1 pc(s)

Long summary description Lexmark E260A21E toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark E260A21E toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark E260A21E. Black toner page yield: 3500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Lexmark E460dn, E460dw, E360dn, E360d, E260dn, E260d, E260, E462dtn
Quantity per pack *
1 pc(s)
Black toner page yield *
3500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Lexmark
Weight & dimensions
Package width
399 mm
Weight & dimensions
Package depth
137 mm
Package height
181 mm
Package weight
795 g
Logistics data
Harmonized System (HS) code
84439990
Products per pallet
126 pc(s)
Other features
Print technology
Laser printing
Archival storage life
2 year(s)
Pallet weight (imperial)
117.5 kg (259 lbs)
Brand Image Product code Product Stock Price from
MM Black Laser Toner - Lexmark E360H11E - For Lexmark E 360 / 460 / 462 toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark E360H11E - For Lexmark E 360 / 460 / 462 toner cartridge 1 pc(s)
(show image)
66042DK Black Laser Toner - Lexmark E360H11E - For Lexmark E 360 / 460 / 462 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Lexmark E260A11E - For Lexmark E 260 / 360 / 46x toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark E260A11E - For Lexmark E 260 / 360 / 46x toner cartridge 1 pc(s)
(show image)
66059DK Black Laser Toner - Lexmark E260A11E - For Lexmark E 260 / 360 / 46x 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Lexmark E260A11E - For Lexmark E 260 / 360 / 46x toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark E260A11E - For Lexmark E 260 / 360 / 46x toner cartridge 1 pc(s)
(show image)
66023DK Black Laser Toner - Lexmark E260A11E - For Lexmark E 260 / 360 / 46x 0.00
(excl. VAT)
0 (incl. VAT)
V7 T4K4111-1E toner cartridge 1 pc(s) Black V7 T4K4111-1E toner cartridge 1 pc(s) Black
(show image)
T4K4111-1E T4K4111-1E 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 4207258 toner cartridge 1 pc(s) Black
(show image)
4207258 4207258 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
France 1 distributor(s)