location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Business Black Preferred Pro USB Fingerprint - US Euro keyboard QWERTY US English

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business Black Preferred Pro USB Fingerprint Keyboard - US Euro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P4766
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2020 12:12:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Business Black Preferred Pro USB Fingerprint - US Euro keyboard QWERTY US English
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB
  • - QWERTY US English
  • - Black
Warranty: One year Customer Replaceable Unit.
Long product name Lenovo Business Black Preferred Pro USB Fingerprint - US Euro keyboard QWERTY US English :
The long product name of Lenovo Business Black Preferred Pro USB Fingerprint - US Euro keyboard QWERTY US English. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Business Black Preferred Pro USB Fingerprint Keyboard - US Euro
More>>>
Lenovo Business Black Preferred Pro USB Fingerprint - US Euro keyboard QWERTY US English:
The official description of Lenovo Business Black Preferred Pro USB Fingerprint - US Euro keyboard QWERTY US English as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All your passwords at the tip of your finger. The new Preferred Pro USB Keyboard with Fingerprint Reader lets users gain access to protected files with the swipe of a finger, rather than typing a password for each application. With this biometric solution to authentication users can choose either to have the convenience of simple fingerprint authentication only, or to configure one of the most secure log-in processes available.

Features & Benefits:

- An integrated fingerprint swipe sensor puts all your passwords at the tip of your finger
- Software configurable for simple fingerprint only log-in or more secure authentication
- Includes Fingerprint Reader software
- Compatible with the Embedded Security Subsystem (ESS) and Client Security Software (CSS)(1) for one of the most secure log-in processes available:
- A Password Manager replaces multiple passwords with one easy-to-remember password or fingerprint, thereby reducing password reset calls to help desks
- Supports Lotus Notes fingerprint reader authentication
- On-the-fly file and folder encryption(2) saves time by automatically encrypting files and helping to protect data from unauthorised access
- Full sized USB keyboard delivers a comfortable design and feel
- The Blue Button guides users to a variety of information and tools to help set up, understand, maintain, and enhance their ThinkPad notebook or ThinkCentre desktop
- (1) The most secure log-in process is achieved when used in conjunction with the ESS and CSS available on select models of ThinkCentre desktop and ThinkPad notebook computers configured to require both fingerprint and password authentication. When active the ESS requires users to type in a passphrase once per boot up, even if the system is configured for fingerprint authentication only. Non-ESS models can be configured for fingerprint only authentication that does not require typing in a password. This configuration offers convenience, but security is not significantly better than using typed passwords only
- (2) The ESS features an embedded security chip and software users can download to provide encryption for their documents and files. It also stores their encryption keys in the hardware chip, providing a heightened level of protection not available on a PC from any other manufacturer.

Short summary description Lenovo Business Black Preferred Pro USB Fingerprint - US Euro keyboard QWERTY US English:
This short summary of the Lenovo Business Black Preferred Pro USB Fingerprint - US Euro keyboard QWERTY US English data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Business Black Preferred Pro USB Fingerprint Keyboard - US Euro, Wired, USB, QWERTY, Black

Long summary description Lenovo Business Black Preferred Pro USB Fingerprint - US Euro keyboard QWERTY US English:
This is an auto-generated long summary of Lenovo Business Black Preferred Pro USB Fingerprint - US Euro keyboard QWERTY US English based on the first three specs of the first five spec groups.

Lenovo Business Black Preferred Pro USB Fingerprint Keyboard - US Euro. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 3 m. Product colour: Black

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
US English
Design
Product colour *
Black
Features
Cable length
3 m
Mouse
Mouse included *
No
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Keyboard dimensions (WxDxH)
465 x 200 x 38 mm
Keyboard weight
1.27 kg
Other features
Compatibility
PC
Compatible operating systems
Microsoft Windows XP, Microsoft Windows 2000
Depth
7.9 in
Height
1.5 in
Width
18.3 in