location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom MediaPlayer-3 400 GB silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MediaPlayer-3 400 GB silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25202
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:00:44
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Freecom MediaPlayer-3 400 GB silver:
This short summary of the Freecom MediaPlayer-3 400 GB silver data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom MediaPlayer-3 400 GB silver, Silver, AC3, MP1, MP3, 400 GB, 950 g, 205 x 127 x 36 mm, Wired

Long summary description Freecom MediaPlayer-3 400 GB silver:
This is an auto-generated long summary of Freecom MediaPlayer-3 400 GB silver based on the first three specs of the first five spec groups.

Freecom MediaPlayer-3 400 GB silver. Product colour: Silver, Audio formats supported: AC3, MP1, MP3. HDD capacity: 400 GB. Weight: 950 g, Dimensions (WxDxH): 205 x 127 x 36 mm. Connectivity technology: Wired, I/O ports: Stereo Audio L/R Optical Digital Audio S-Video Composite USB 2.0

Features
Product colour *
Silver
Audio formats supported
AC3, MP1, MP3
Storage
HDD capacity
400 GB
Weight & dimensions
Weight
950 g
Dimensions (WxDxH)
205 x 127 x 36 mm
Other features
I/O ports
Stereo Audio L/R Optical Digital Audio S-Video Composite USB 2.0
Connectivity technology
Wired
Brand Image Product code Product Stock Price from
Freecom Network MediaPlayer - 35 80Gb Silver Freecom Network MediaPlayer - 35 80Gb Silver
(show image)
26665 Network MediaPlayer - 35 80Gb 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Network MediaPlayer - 35 160GB Silver Freecom Network MediaPlayer - 35 160GB Silver
(show image)
26728 Network MediaPlayer - 35 160GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Network MediaPlayer -35 320GB Silver Freecom Network MediaPlayer -35 320GB Silver
(show image)
26730 Network MediaPlayer -35 320GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MediaPlayer-25 Drive-In Kit Black Freecom MediaPlayer-25 Drive-In Kit Black
(show image)
25414 MediaPlayer-25 Drive-In Kit 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Network MediaPlayer-35 Drive-In Kit Black Freecom Network MediaPlayer-35 Drive-In Kit Black
(show image)
25413 Network MediaPlayer-35 Drive-In Kit 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MediaPlayer-3 400 GB black Freecom MediaPlayer-3 400 GB black
(show image)
25201 MediaPlayer-3 400 GB black 0.00
(excl. VAT)
0 (incl. VAT)