location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom MediaPlayer-3 400 GB black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MediaPlayer-3 400 GB black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25201
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:00:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Freecom two-year manufacturer's warranty and unlimited helpdesk support.
Long product name Freecom MediaPlayer-3 400 GB black :
The long product name of Freecom MediaPlayer-3 400 GB black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MediaPlayer-3 400 GB black, MP3,WMA,OGG, DivX/MPEG-4 movies
More>>>
Freecom MediaPlayer-3 400 GB black:
The official description of Freecom MediaPlayer-3 400 GB black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thanks to its capability of playing data in highly compressed, but still high-quality formats, the MediaPlayer-3 can store and manage tens of thousands of song tracks or photos. In particular, the compatibility of the MediaPlayer-3 with the DivX format enables it to be used as a comprehensive, mobile movie collection: since DivX only requires between 600 and 800 MB of storage space for around 90 minutes of movie enjoyment in brilliantly sharp DVD quality, the new Freecom MediaPlayer-3 with its 160 GB hard drive offers enough space for around 200 full-length films, while the 250 GB version can accommodate as many as 300. Thanks to its compatibility with a wide range of devices, either in your own home, at friends or on holiday, the MediaPlayer-3 is the perfect mobile film, photo and music archive.

With its own independent control unit with LCD display on the device and separate remote control, the MediaPlayer-3 needs no connection to a computer in playback mode; it can be used completely independent of other devices, and makes the PC as up to now usual multimedia playback device obsolete.

Freecom supplies the MediaPlayer-3 including remote control, video, audio and USB cable and the well-known Dr. DivX software. This programme enables films in any format to be encoded and converted without problem, into DivX format quickly and conveniently.

Short summary description Freecom MediaPlayer-3 400 GB black:
This short summary of the Freecom MediaPlayer-3 400 GB black data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom MediaPlayer-3 400 GB black, Black, MP3, OGG, WMA, 400 GB, 950 g, 205 x 127 x 36 mm, Wired

Long summary description Freecom MediaPlayer-3 400 GB black:
This is an auto-generated long summary of Freecom MediaPlayer-3 400 GB black based on the first three specs of the first five spec groups.

Freecom MediaPlayer-3 400 GB black. Product colour: Black, Audio formats supported: MP3, OGG, WMA. HDD capacity: 400 GB. Weight: 950 g, Dimensions (WxDxH): 205 x 127 x 36 mm. Connectivity technology: Wired, I/O ports: Stereo Audio L/R Optical Digital Audio S-Video Composite

Features
Product colour *
Black
Audio formats supported
MP3, OGG, WMA
Storage
HDD capacity
400 GB
Weight & dimensions
Weight
950 g
Dimensions (WxDxH)
205 x 127 x 36 mm
Other features
I/O ports
Stereo Audio L/R Optical Digital Audio S-Video Composite
Connectivity technology
Wired
Brand Image Product code Product Stock Price from
Conceptronic Wireless Media Player Conceptronic Wireless Media Player
(show image)
C54WMP Wireless Media Player 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB Black Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB Black
(show image)
CM3PLUS250 Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Network MediaPlayer - 35 80Gb Silver Freecom Network MediaPlayer - 35 80Gb Silver
(show image)
26665 Network MediaPlayer - 35 80Gb 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Network MediaPlayer - 35 160GB Silver Freecom Network MediaPlayer - 35 160GB Silver
(show image)
26728 Network MediaPlayer - 35 160GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Network MediaPlayer -35 320GB Silver Freecom Network MediaPlayer -35 320GB Silver
(show image)
26730 Network MediaPlayer -35 320GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MediaPlayer-25 Drive-In Kit Black Freecom MediaPlayer-25 Drive-In Kit Black
(show image)
25414 MediaPlayer-25 Drive-In Kit 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Network MediaPlayer-35 Drive-In Kit Black Freecom Network MediaPlayer-35 Drive-In Kit Black
(show image)
25413 Network MediaPlayer-35 Drive-In Kit 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MediaPlayer-3 400 GB silver Freecom MediaPlayer-3 400 GB silver
(show image)
25202 MediaPlayer-3 400 GB silver 0.00
(excl. VAT)
0 (incl. VAT)