Microsoft logo

Microsoft Xbox One Wireless Controller Play and Charge Kit Black Gamepad

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32945
Info modified on:
27 Apr 2023, 10:04:27
Long product name Microsoft Xbox One Wireless Controller Play and Charge Kit Black Gamepad:

Xbox One Wireless Controller Play and Charge Kit

Short summary description Microsoft Xbox One Wireless Controller Play and Charge Kit Black Gamepad:

Microsoft Xbox One Wireless Controller Play and Charge Kit, Gamepad, Xbox One, D-pad, Wireless, Black

Long summary description Microsoft Xbox One Wireless Controller Play and Charge Kit Black Gamepad:

Microsoft Xbox One Wireless Controller Play and Charge Kit. Device type: Gamepad, Gaming platforms supported: Xbox One, Gaming control function buttons: D-pad. Connectivity technology: Wireless. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.