location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C5510 Laser A4 1200 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01152901 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI C5510 Laser A4 1200 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 600 DPI
  • - A4 20 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - Internal memory: 96 MB 200 MHz
  • - 39 kg
Warranty: Pan-European 1 year on-site
Long product name OKI C5510 Laser A4 1200 x 600 DPI 20 ppm :
The long product name of OKI C5510 Laser A4 1200 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C5510 MFP GDI-Digital LED clr A4 printer at 12ppm and 20ppm in mono-1200x600dpi-96MB upgr to 288MB
More>>>
Short summary description OKI C5510 Laser A4 1200 x 600 DPI 20 ppm:
This short summary of the OKI C5510 Laser A4 1200 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C5510, Laser, Colour printing, 1200 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description OKI C5510 Laser A4 1200 x 600 DPI 20 ppm:
This is an auto-generated long summary of OKI C5510 Laser A4 1200 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

OKI C5510. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 12 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:37:59
Uk has collected 6 expert reviews for OKI C5510 Laser A4 1200 x 600 DPI 20 ppm and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
itreviews.com
Updated:
2016-11-14 22:37:59
colour laser all-in-one: All-in-one machines based on inkjet print engines have been around for some while, but those using other colour systems are only just reaching the market. OKI has traditionally used high-intensity LED light to illuminate the photo...
0%
zdnet.co.uk
Updated:
2016-11-14 22:37:59
The Oki C5510n is a speedy, network-ready colour printer, scanner and copier that best fits an office workgroup that does a lot of scanning but doesnt rely on perfect colour prints.
63%
pcmag.com
Updated:
2016-11-14 22:37:59
The Oki C5510n MFP will work nicely in a small office as a fast, reasonably high-quality color printer as well as a standalon Specs: Maximum Paper Size: Legal, Rated Speed at Default Resolution (Color): 12 ppm, Rated speed at Default Resolution (Mo...
70%
trustedreviews.com
Updated:
2016-11-14 22:37:59
Not to be outdone by Epson and HP, OKI has launched a multi-function print, scan and copy device built around a colour LED engine. OKI has always used hi-intensity LED light rather than a laser beam, as it's more compact and easier to control, but the dev...
80%