location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Altec Lansing Headphone AHP512IE Headphones Wired Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Altec Lansing Check ‘Altec Lansing’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Headphone AHP512IE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AHP512IE
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Altec Lansing: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Altec Lansing Headphone AHP512IE Headphones Wired Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, White Headphones
  • - Wired
  • - Supraaural 20 - 20000 Hz 32 Ω
Long product name Altec Lansing Headphone AHP512IE Headphones Wired Black, White :
The long product name of Altec Lansing Headphone AHP512IE Headphones Wired Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stereo | Closed Ear-Cup | Studio Headphones
More>>>
Short summary description Altec Lansing Headphone AHP512IE Headphones Wired Black, White:
This short summary of the Altec Lansing Headphone AHP512IE Headphones Wired Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Altec Lansing Headphone AHP512IE, Wired, 20 - 20000 Hz, Headphones, Black, White

Long summary description Altec Lansing Headphone AHP512IE Headphones Wired Black, White:
This is an auto-generated long summary of Altec Lansing Headphone AHP512IE Headphones Wired Black, White based on the first three specs of the first five spec groups.

Altec Lansing Headphone AHP512IE. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Product colour: Black, White

Brand Image Product code Product Stock Price from
Trust Cinto Headset Wired Neck-band Calls/Music Black Trust Cinto Headset Wired Neck-band Calls/Music Black
(show image)
14411 Cinto 0.00
(excl. VAT)
0 (incl. VAT)
Altec Lansing

Altec Lansing Headphone IM202WHTE Micro Drivers. Headset Wired
(show image)
IM202WHTE Headphone IM202WHTE Micro Drivers. 0.00
(excl. VAT)
0 (incl. VAT)
Altec Lansing

Altec Lansing Headphone YO-202-E Headset Wired
(show image)
YO-202-E Headphone YO-202-E 0.00
(excl. VAT)
0 (incl. VAT)
Altec Lansing

Altec Lansing Headphone AHS-202-E Headset Wired
(show image)
AHS-202-E Headphone AHS-202-E 0.00
(excl. VAT)
0 (incl. VAT)
Altec Lansing

Altec Lansing Headphone AHP-212-E Headset Wired
(show image)
AHP-212-E Headphone AHP-212-E 0.00
(excl. VAT)
0 (incl. VAT)
Altec Lansing

Altec Lansing Headphone IM302WHTE Flexible construction Headset Wired
(show image)
IM302WHTE Headphone IM302WHTE Flexible construction 0.00
(excl. VAT)
0 (incl. VAT)
Altec Lansing

Altec Lansing Headphone AHS-201-E Headset Wired
(show image)
AHS-201-E Headphone AHS-201-E 0.00
(excl. VAT)
0 (incl. VAT)
Altec Lansing

Altec Lansing Headphone AHS202IE Headset Wired
(show image)
AHS202IE Headphone AHS202IE 0.00
(excl. VAT)
0 (incl. VAT)
Altec Lansing

Altec Lansing STEREO FOLDABLE BEHIND-THE NECK Headset with Microphone Wired
(show image)
AHS-302-E STEREO FOLDABLE BEHIND-THE NECK Headset with Microphone 0.00
(excl. VAT)
0 (incl. VAT)
Altec Lansing

Altec Lansing Headphone AHP112i Earphones Headset Wired
(show image)
AHP112IE Headphone AHP112i Earphones 0.00
(excl. VAT)
0 (incl. VAT)