3com logo

3com Switch 5500-SI 28-Port

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52766
Info modified on:
21 Oct 2022, 10:14:32
Long product name 3com Switch 5500-SI 28-Port:

3Com® Switch 5500-SI 28-Port

Short summary description 3com Switch 5500-SI 28-Port:

3com Switch 5500-SI 28-Port, 16000 entries, 12.8 Gbit/s, UL 60950, IEC 60950-1, EN 60950-1, CAN/CSA-C22.2 No. 60950, 3Com Operating System, 3.3 kg, 440 x 270 x 43.6 mm

Long summary description 3com Switch 5500-SI 28-Port:

3com Switch 5500-SI 28-Port. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 16000 entries

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.