location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Network-Ready Workgroup Color Laser Printer Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network-Ready Workgroup Color Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-550N show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Network-Ready Workgroup Color Laser Printer Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 21 ppm
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 266 MHz
Long product name Samsung Network-Ready Workgroup Color Laser Printer Colour 600 x 600 DPI A4 :
The long product name of Samsung Network-Ready Workgroup Color Laser Printer Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLP550N EN 64MB 20ppm 600x600 dpi A4
More>>>
Samsung Network-Ready Workgroup Color Laser Printer Colour 600 x 600 DPI A4:
The official description of Samsung Network-Ready Workgroup Color Laser Printer Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

In-built network card, enhanced 128Mb memory and faster 266MHz processor, the CLP-550N features all the specifications of the CLP-500, standard duplex, high paper capacity and NO NOIS technology.

Short summary description Samsung Network-Ready Workgroup Color Laser Printer Colour 600 x 600 DPI A4:
This short summary of the Samsung Network-Ready Workgroup Color Laser Printer Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Network-Ready Workgroup Color Laser Printer, Laser, Colour, 600 x 600 DPI, A4, 21 ppm

Long summary description Samsung Network-Ready Workgroup Color Laser Printer Colour 600 x 600 DPI A4:
This is an auto-generated long summary of Samsung Network-Ready Workgroup Color Laser Printer Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Samsung Network-Ready Workgroup Color Laser Printer. Print technology: Laser, Colour. Number of print cartridges: 4. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
24 s
Features
Number of print cartridges *
4
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Processor model
Samsung SPGPm
Processor frequency
266 MHz
Power
Power consumption (printing) *
450 W
Weight & dimensions
Weight
38.5 kg
Dimensions (WxDxH)
510 x 467 x 405 mm
Other features
I/O ports
USB
Networking features
Ethernet 10/100 Base Tx
Compatible operating systems
Windows 98/Me/2000/XP/2003, Various Linux OS Red Hat, Caldera, Debian, Mandrake, Slackware, SuSE and Turbo Linux, Mac OS 10.2.4~10.3.x
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 08:16:08
Uk has collected 10 expert reviews for Samsung Network-Ready Workgroup Color Laser Printer Colour 600 x 600 DPI A4 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2015-06-25 08:15:45
Available for under £350, this powerful and flexible budget laser printer proves that cheap neednt mean nasty. While its wrestlers bulk will clash with your chic Mac setup, the Samsung is great value and is as happy with colour photos as it is with d...
Good Great value for a colour laser printer, Fully networked, Good software for OS X...
Bad Bulky and heavy, Wi-Fi adaptor costs extra, Not primarily designed for photos...
Bottom line Available for under £350, this powerful and flexible budget laser printer proves that cheap neednt mean nasty. While its wrestlers bulk will clash with your chic Mac setup, the Samsung is great value and is as happy with colour photos as it is with d...
90%
pcstats.com
Updated:
2015-06-25 08:15:45
If you know anything about printers, you know that the laser printer is an essential tool for business.
84%
Overclockersonline.net
Updated:
2015-06-25 08:15:45
Samsung Canada Many of us have already heard of Samsung Global and Samsung USA. Those introductions were made when we reviewed the Samsung 192MP and Samsung ML-2251n. To skip the repetitiveness, Ill talk about something a little closer to my home: Samsung...
Good Color laser, Duplex printing, Fast...
Bad New model already released, CLP510, Plastic handles dont feel very durable...
Bottom line Ive had the CLP-550N and CLP-550 for about a month and Ive done a fair bit of test prints. From my experience, the printer has turned out to be a very nice one. Im quite pleased with the quality and quantity. The auto-calibration is not perfect, but...
0%
trustedreviews.com
Updated:
2015-06-25 08:15:45
Samsung, though a latecomer to the business printing party, has established itself as a valued guest. Its combination of well-made, in-house designed laser printers, both monochrome and colour, also attract good discounts, making them some of the most aff...
70%
Bcchardware.com
Updated:
2015-06-25 08:16:08
Ive been fortunate and been able to take a look at some nice printers over the past year, but the nicest has got to be the lastest that Samsung fired over - the CLP-550N. This is a network printer that also sports USB2.0, standard IEEE-1284 (Paralle...
Good Fast. Exceeds its rated PPM speeds when printing color, Excellent quality documents in both color and B&W, Network compatible, USB2.0, 128MB RAM that is upgradeable, Quiet. . . really quiet for a laser printer.
Bad Just misses its 21PPM rating when printing a 28 page document.
Bottom line This printer is a wonder to have around. Ive printed hundreds of pages with it, and have not had a single problem with the CLP-550N yet. I had thought Id discovered an issue with the network capability, but it just turns out it was a Windows error...
97%
pcmag.com
Updated:
2015-06-25 08:16:08
Specs: Type: 4-pass color, Technology: Laser, Rated Speed (Color): 5 ppm, Rated Speed (Mono): 21 ppm...
60%
bonafidereviews.com
Updated:
2015-06-25 08:16:08
Its not everyday that we at BFR get a chance to review a color laser printer but thats why today isnt just another day. Today the friendly folks at Samsung, who have also allowed us to review their SyncMaster 192MP 19" and SyncMaster 213T 21.3" LCD...
0%