location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Optical for Notebooks - Onyx mouse RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Optical Mouse for Notebooks - Onyx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931372-0914
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:59:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Cordless Optical for Notebooks - Onyx mouse RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical
  • - RF Wireless
  • - AA
Warranty: Five-year limited hardware warranty
Long product name Logitech Cordless Optical for Notebooks - Onyx mouse RF Wireless :
The long product name of Logitech Cordless Optical for Notebooks - Onyx mouse RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optical Mouse for Notebooks PC • Mac • Cordless • Optical • USB • Scroll wheel • Notebook-size • Wireless Mini-Receiver
More>>>
Logitech Cordless Optical for Notebooks - Onyx mouse RF Wireless:
The official description of Logitech Cordless Optical for Notebooks - Onyx mouse RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Here's the mouse designed from the ground up for people on the go. Logitech's Cordless Optical Mouse for Notebooks expertly combines an elegant, compact shape with the advanced features that mobile warriors require. With its convenient carrying case, it's easy to pack it up and take it anywhere. When you're ready to use it, just pop the sleek USB receiver into your notebook and start pointing, clicking, and scrolling. Logitech's Fast RF cordless technology delivers all the convenience and freedom of cordless, with no compromise in performance. And because it's optical, you can use it on almost any flat surface and never clean a mouse ball ever again.
Style: Gloss black surfaces add style to your work space
Portability: Take this compact mouse anywhere and store it in the carrying case when not in use
Freedom: Logitech's Fast RF technology means cordless without compromise
Convenience: Enjoy smooth operation thanks to the advanced optical sensor that doesn't require a mouse pad
Comfort: Use it with either hand

Compact size is easy to toss into a briefcase but comfortable enough to use as your regular mouse in either hand
The small, sleek USB receiver plugs easily into your notebook
Fast RF cordless technology delivers the responsiveness and accuracy of a corded device... but without the clutter
Advanced optical sensor provides smooth, trouble-free operation... no mousepad required
Carrying case makes it easy to pack up and take anywhere
On/off switch maximizes battery life
Comes with three pre-programmed buttons, or customize them yourself with Logitech MouseWare® software

Short summary description Logitech Cordless Optical for Notebooks - Onyx mouse RF Wireless:
This short summary of the Logitech Cordless Optical for Notebooks - Onyx mouse RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Optical Mouse for Notebooks - Onyx, Optical, RF Wireless

Long summary description Logitech Cordless Optical for Notebooks - Onyx mouse RF Wireless:
This is an auto-generated long summary of Logitech Cordless Optical for Notebooks - Onyx mouse RF Wireless based on the first three specs of the first five spec groups.

Logitech Cordless Optical Mouse for Notebooks - Onyx. Movement detection technology: Optical, Device interface: RF Wireless

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Power
Battery type
AA
System requirements
Mac operating systems supported
Yes
Other features
Compatible operating systems
Windows 98, 2000, Me, XP Macintosh OS 8.6 - 10.3.5
Brand Image Product code Product Stock Price from
Trust Wireless Optical Mini MI-4550Xp mouse RF Wireless 800 DPI Trust Wireless Optical Mini MI-4550Xp mouse RF Wireless 800 DPI
(show image)
14185 Wireless Optical Mini Mouse MI-4550Xp 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Optical MI-4500X mouse RF Wireless 800 DPI Trust Wireless Optical MI-4500X mouse RF Wireless 800 DPI
(show image)
14180 Wireless Optical Mouse MI-4500X 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Mouse RF/Optical 4D PS/2
(show image)
DA300020 Mouse RF/Optical 4D PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Optical Scroll Mouse PS101
(show image)
DA100070 Optical Scroll Mouse PS101 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Wireless Optical Mouse RF101
(show image)
DA300030 Wireless Optical Mouse RF101 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Optical Scroll Mouse PS101 Black
(show image)
DA100080 Optical Scroll Mouse PS101 Black 0.00
(excl. VAT)
0 (incl. VAT)
Addison

Addison Wireless & Optical Scroll mouse RF Wireless 400 DPI
(show image)
300631 Wireless & Optical Scroll Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft OEM Wireless Optical mouse RF Wireless
(show image)
N73-00014 OEM Wireless Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech OPTICAL WHEEL USB M mouse USB Type-A Logitech OPTICAL WHEEL USB M mouse USB Type-A
(show image)
931142-0600 OPTICAL WHEEL MOUSE USB M 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft OEM Wireless Optical mouse RF Wireless
(show image)
N73-00014?3PK OEM Wireless Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)