location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent E-Tech PCI network card 100Mb 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E-Tech PCI network card 100Mb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8001
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:59:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Eminent E-Tech PCI network card 100Mb 100 Mbit/s :
The long product name of Eminent E-Tech PCI network card 100Mb 100 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Autodetect 10 and 100Mbps, 32-bit PCI bus, Realtec 8139C-chipset
More>>>
Eminent E-Tech PCI network card 100Mb 100 Mbit/s:
The official description of Eminent E-Tech PCI network card 100Mb 100 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You can now easily connect your computer to a network with this network card. UTP connector, speed: 100Mbps

-Network card 100Mbps and 200Mbps
-Automatic detection 10 and 100Mbps
-32-bit PCI bus
-For UTP and STP networks
-Supports full-duplex (200Mbps) easy
-Drivers for Linux, Windows 95, 98, 98SE, ME, NT4, 2000, XP

Short summary description Eminent E-Tech PCI network card 100Mb 100 Mbit/s:
This short summary of the Eminent E-Tech PCI network card 100Mb 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent E-Tech PCI network card 100Mb, Wired, 100 Mbit/s

Long summary description Eminent E-Tech PCI network card 100Mb 100 Mbit/s:
This is an auto-generated long summary of Eminent E-Tech PCI network card 100Mb 100 Mbit/s based on the first three specs of the first five spec groups.

Eminent E-Tech PCI network card 100Mb. Connectivity technology: Wired. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Network
Maximum data transfer rate *
100 Mbit/s
System requirements
Compatible operating systems
Windows 95, 98, 98SE, ME, NT4, 2000, XP
Other features
System type
Realtec 8139C
Brand Image Product code Product Stock Price from
HP NC370F PCI-X Multifunction 1000SX Gigabit Server Adapter HP NC370F PCI-X Multifunction 1000SX Gigabit Server Adapter
(show image)
374193-B21 NC370F PCI-X Multifunction 1000SX Gigabit Server Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE NC370F PCI-X Multifunction 1000SX Gigabit Server Adapter
(show image)
374193-B21 NC370F PCI-X Multifunction 1000SX Gigabit Server Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Eminent (PWET02) Ethernet Powerline adapter. 14 Mbit/s Eminent (PWET02) Ethernet Powerline adapter. 14 Mbit/s
(show image)
7434 (PWET02) Ethernet Powerline adapter. 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network PCI card 10/100 Mbps
(show image)
LN-020 Network PCI card 10/100 Mbps 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM Accessories
(show image)
34L5201 Accessories 0.00
(excl. VAT)
0 (incl. VAT)