location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent (PWUS01) USB Powerline adapter 12 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
(PWUS01) USB Powerline adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7435
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:59:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Eminent (PWUS01) USB Powerline adapter 12 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - USB
  • - 12 Mbit/s
Warranty: 5 years warranty.
Long product name Eminent (PWUS01) USB Powerline adapter 12 Mbit/s :
The long product name of Eminent (PWUS01) USB Powerline adapter 12 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

POWERLINE NETWERK ADAPTER USB 1.1, 12Mbps,
More>>>
Eminent (PWUS01) USB Powerline adapter 12 Mbit/s:
The official description of Eminent (PWUS01) USB Powerline adapter 12 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create easily a network through any powerplug in your home or office. USB to powerplug converter.

The perfect solution when you do not want to install cables. Simply connect the adapter to any power plug in your home or office and your network is ready! The network is connected thought the powerlines in your home.


-Max. 12Mbps through usb port
-USB connector
-Compatible with usb v1.1
-Compatible with the HomePlug V1.0 standard
-56-bit DES security
-3 indication LEDs: Collision, Activity and Powerline networklink
-Both USB and UTP powerline adapters can be used in a single network
-The usb powerline adapter will be installed as a network adapter on your computer. The home-powerplug can not directely connected to a usb printer or usb modem.
-Drivers for Windows 98, 98SE, ME, 2000, XP

Short summary description Eminent (PWUS01) USB Powerline adapter 12 Mbit/s:
This short summary of the Eminent (PWUS01) USB Powerline adapter 12 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent (PWUS01) USB Powerline adapter, Wired, USB, 12 Mbit/s

Long summary description Eminent (PWUS01) USB Powerline adapter 12 Mbit/s:
This is an auto-generated long summary of Eminent (PWUS01) USB Powerline adapter 12 Mbit/s based on the first three specs of the first five spec groups.

Eminent (PWUS01) USB Powerline adapter. Connectivity technology: Wired, Host interface: USB. Maximum data transfer rate: 12 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Network
Maximum data transfer rate *
12 Mbit/s
System requirements
Compatible operating systems
Windows 98, 98SE, ME, 2000, XP
Other features
I/O ports
USB
Management protocols
HomePlug V1.0
Brand Image Product code Product Stock Price from
HP NC370F PCI-X Multifunction 1000SX Gigabit Server Adapter HP NC370F PCI-X Multifunction 1000SX Gigabit Server Adapter
(show image)
374193-B21 NC370F PCI-X Multifunction 1000SX Gigabit Server Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP NC7170 Low Profile, Dual Port PCI-X 1000T Gigabit Server Adapter HP NC7170 Low Profile, Dual Port PCI-X 1000T Gigabit Server Adapter
(show image)
383738-B21 NC7170 Low Profile, Dual Port PCI-X 1000T Gigabit Server Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE NC370F PCI-X Multifunction 1000SX Gigabit Server Adapter
(show image)
374193-B21 NC370F PCI-X Multifunction 1000SX Gigabit Server Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Powerline USB Adapter
(show image)
LD000020 Powerline USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex LAN USB2.0 10/100mb adapter
(show image)
LA400020 LAN USB2.0 10/100mb adapter 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE NC7170 Internal Ethernet 1000 Mbit/s
(show image)
383738-B21 NC7170 0.00
(excl. VAT)
0 (incl. VAT)