location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent UPS 1400VA for Crash Free Standby Power uninterruptible power supply (UPS) 1.4 kVA 1020 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS 1400VA for Crash Free Standby Power
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8204
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Eminent UPS 1400VA for Crash Free Standby Power uninterruptible power supply (UPS) 1.4 kVA 1020 W :
The long product name of Eminent UPS 1400VA for Crash Free Standby Power uninterruptible power supply (UPS) 1.4 kVA 1020 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UPS 1400VA, 3 power sockets, Self-Diagnosis
More>>>
Eminent UPS 1400VA for Crash Free Standby Power uninterruptible power supply (UPS) 1.4 kVA 1020 W:
The official description of Eminent UPS 1400VA for Crash Free Standby Power uninterruptible power supply (UPS) 1.4 kVA 1020 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart UPS using Microprocessor Control Technique. This 1400VA UPS is your best pc partner.

It protects your computer and preserves its data against powerfailure. All in one powerful, intelligent, reliable and affordable package. Recommended for PC servers.

-Provides crash free standby power for 65 minutes when utility power fails
-Serial port with cable and software
-3 power sockets
-Output power: 1400VA (1020 Watt)
-510 Watt for 25 minutes or 1020 Watt for 10 minutes
Provides uninterruptible power source to protect your sensitive electronic equipment, computers
-Protection against power failure, brownouts, spikes, sags(undervoltage), and surges (overvoltage).
-Automatic voltage regulation to stabilize the voltage to your computer
-Provides lightning, transient, overload, and short-circuit protection.
-High Efficiency Using Line Interactive Circuit Topology
-Self-Diagnosis
-Modem/Telephone Line Spike Elimination
-Over-Voltage and Under-Voltage Protection
-Light, Compact, Smart, Elegant, and Reliable
-Output voltage: 230V 5%
-Frequency: 50Hz
-Maintenance Free battery

Short summary description Eminent UPS 1400VA for Crash Free Standby Power uninterruptible power supply (UPS) 1.4 kVA 1020 W:
This short summary of the Eminent UPS 1400VA for Crash Free Standby Power uninterruptible power supply (UPS) 1.4 kVA 1020 W data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent UPS 1400VA for Crash Free Standby Power, 1.4 kVA, 1020 W, 230 V, 230 V

Long summary description Eminent UPS 1400VA for Crash Free Standby Power uninterruptible power supply (UPS) 1.4 kVA 1020 W:
This is an auto-generated long summary of Eminent UPS 1400VA for Crash Free Standby Power uninterruptible power supply (UPS) 1.4 kVA 1020 W based on the first three specs of the first five spec groups.

Eminent UPS 1400VA for Crash Free Standby Power. Output power capacity: 1.4 kVA, Output power: 1020 W. Nominal output voltage: 230 V, Nominal input voltage: 230 V

Features
Output power capacity *
1.4 kVA
Output power *
1020 W
Other features
Nominal output voltage
230 V
Nominal input voltage
230 V
Brand Image Product code Product Stock Price from
Sweex

Sweex 19" Rackmount UPS 1000 VA
(show image)
BC200010 19" Rackmount UPS 1000 VA 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex UPS 700VA + management
(show image)
BC100050 UPS 700VA + management 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex UPS 600VA + management
(show image)
BC100040 UPS 600VA + management 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Manageable UPS 1000 VA
(show image)
BC100020 Manageable UPS 1000 VA 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Manageable UPS 800 VA
(show image)
BC100060 Manageable UPS 800 VA 0.00
(excl. VAT)
0 (incl. VAT)
APC SUA1000RMI2U uninterruptible power supply (UPS) 1 kVA 670 W APC SUA1000RMI2U uninterruptible power supply (UPS) 1 kVA 670 W
(show image)
SUA1000RMI2U SUA1000RMI2U 0.00
(excl. VAT)
0 (incl. VAT)
APC SUA1000I uninterruptible power supply (UPS) 1 kVA 670 W APC SUA1000I uninterruptible power supply (UPS) 1 kVA 670 W
(show image)
SUA1000I SUA1000I 0.00
(excl. VAT)
0 (incl. VAT)
APC SU1400RMXLI3U uninterruptible power supply (UPS) 1.4 kVA 1050 W APC SU1400RMXLI3U uninterruptible power supply (UPS) 1.4 kVA 1050 W
(show image)
SU1400RMXLI3U SU1400RMXLI3U 0.00
(excl. VAT)
0 (incl. VAT)
APC SmartUPS 5000RM uninterruptible power supply (UPS) 5 kVA 3750 W APC SmartUPS 5000RM uninterruptible power supply (UPS) 5 kVA 3750 W
(show image)
SU5000RMI5U SmartUPS 5000RM 0.00
(excl. VAT)
0 (incl. VAT)
APC BackUPS ES 350, GR uninterruptible power supply (UPS) 0.35 kVA 225 W APC BackUPS ES 350, GR uninterruptible power supply (UPS) 0.35 kVA 225 W
(show image)
BF350-GR BackUPS ES 350, GR 0.00
(excl. VAT)
0 (incl. VAT)