location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B062-002-USB USB Console Interface Module for NetDirector Matrix KVM Switches

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B062-002-USB USB Console Interface Module for NetDirector Matrix KVM Switches
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B062-002-USB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332133137 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:39:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B062-002-USB USB Console Interface Module for NetDirector Matrix KVM Switches
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Needed to connect a console (USB Keyboard, USB Mouse and HD15 Monitor) to a B060-Series NetDirector Matrix KVM Switch via Cat5e cable
  • - Connect to KVM Switch from up to 500 ft. away
  • - Module features a built-in KVM Switch for additional PC/server control
  • - Small footprint design takes up very little space on the desktop
  • - Compliant with the Federal Trade Agreement Act (TAA) for GSA Schedule purchases
Warranty: 1-year limited
Long product name Tripp Lite B062-002-USB USB Console Interface Module for NetDirector Matrix KVM Switches :
The long product name of Tripp Lite B062-002-USB USB Console Interface Module for NetDirector Matrix KVM Switches. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Console Interface Module for NetDirector Matrix KVM Switches
More>>>
Tripp Lite B062-002-USB USB Console Interface Module for NetDirector Matrix KVM Switches:
The official description of Tripp Lite B062-002-USB USB Console Interface Module for NetDirector Matrix KVM Switches as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This USB Console Interface Module allows a user to access a B060-Series NetDirector® Matrix KVM Switch from as far away as 500 feet. The console (keyboard, monitor and mouse) is connected to the HD15 port and USB port on the unit. The B062-002-USB is then connected to a B060-Series NetDirector Matrix KVM Switch via ordinary Cat5e cable.

The unit also includes a 2-in-1 USB KVM Cable kit for connecting to a local computer/server. Simply use the switch on the front of the box to toggle between PC use and KVM switch use...no need to set up a separate console station.

Short summary description Tripp Lite B062-002-USB USB Console Interface Module for NetDirector Matrix KVM Switches:
This short summary of the Tripp Lite B062-002-USB USB Console Interface Module for NetDirector Matrix KVM Switches data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B062-002-USB USB Console Interface Module for NetDirector Matrix KVM Switches, Ethernet LAN, Black

Long summary description Tripp Lite B062-002-USB USB Console Interface Module for NetDirector Matrix KVM Switches:
This is an auto-generated long summary of Tripp Lite B062-002-USB USB Console Interface Module for NetDirector Matrix KVM Switches based on the first three specs of the first five spec groups.

Tripp Lite B062-002-USB USB Console Interface Module for NetDirector Matrix KVM Switches. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Product colour: Black, Cable length: 150 m. Input voltage: 100-230 V, AC input frequency: 50 - 60 Hz, Input current: 0.8 A. Compliance certificates: RoHS. Package width: 94 mm, Package depth: 269.2 mm, Package height: 215.9 mm

Ports & interfaces
Number of computers controlled *
1
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
DC-in jack
Yes
Network
Ethernet LAN
Yes
Design
Rack mounting *
No
Product colour *
Black
Cable length
150 m
Display
Built-in display *
No
Power
Input voltage
100-230 V
AC input frequency
50 - 60 Hz
Input current
0.8 A
Output current
2.6 A
External power adapter
Yes
Sustainability
Compliance certificates
RoHS
Packaging data
Package width
94 mm
Package depth
269.2 mm
Package height
215.9 mm
Package weight
1.04 kg
Other features
I/O ports
1 x RJ45 F 1 x HD15 M 1 x USB M 1 x HD15 F 1 x USB F
Logistics data
Harmonized System (HS) code
8471.80.1000
Master (outer) case width
238.8 mm
Master (outer) case length
495.3 mm
Master (outer) case height
281.9 mm
Master (outer) case gross weight
6.71 kg
Products per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
20037332133131
Country of origin
Taiwan
Brand Image Product code Product Stock Price from
Tripp Lite B064-000-STN KVM over IP Remote-User Console Station Tripp Lite B064-000-STN KVM over IP Remote-User Console Station
(show image)
B064-000-STN B064-000-STN KVM over IP Remote-User Console Station 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite IP Remote Access Unit for KVM Switches and Servers Tripp Lite IP Remote Access Unit for KVM Switches and Servers
(show image)
B051-000 IP Remote Access Unit for KVM Switches and Servers 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)