location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 24 Port 10/100 Ethernet Switch with 2 Gig Uplink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24 Port 10/100 Ethernet Switch with 2 Gig Uplink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9224111
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:59:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC 24 Port 10/100 Ethernet Switch with 2 Gig Uplink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - IEC-320 C14
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - MAC address table: 8000 entries
Long product name APC 24 Port 10/100 Ethernet Switch with 2 Gig Uplink :
The long product name of APC 24 Port 10/100 Ethernet Switch with 2 Gig Uplink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC 24 Port 10/100 Ethernet Switch with 2 Gig Uplink
More>>>
APC 24 Port 10/100 Ethernet Switch with 2 Gig Uplink:
The official description of APC 24 Port 10/100 Ethernet Switch with 2 Gig Uplink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC’s Ethernet switches improve adaptability by offering a pre-integrated solution designed for InfraStruXure architecture. They lower total cost of ownership by providing rapid data transmission at cost- effective price points. APC’s 1U rackmount Ethernet switches address the connectivity needs of network administrators, and are designed to eliminate congestion over the network. The switches can be used anywhere that networking equipment exists, including wiring closets, computer rooms, and data centers of any size.

Short summary description APC 24 Port 10/100 Ethernet Switch with 2 Gig Uplink:
This short summary of the APC 24 Port 10/100 Ethernet Switch with 2 Gig Uplink data-sheet is auto-generated and uses the product title and the first six key specs.

APC 24 Port 10/100 Ethernet Switch with 2 Gig Uplink, IEEE 802.1p, IEEE 802.3, IEEE 802.3U, IEEE 802.3x, 8000 entries, 10/100 Mbps, 0.1 Gbit/s, IEC-320 C14, cUL Listed,CE,EN 60950,FCC Part 15 Class A,TUV,UL Listed

Long summary description APC 24 Port 10/100 Ethernet Switch with 2 Gig Uplink:
This is an auto-generated long summary of APC 24 Port 10/100 Ethernet Switch with 2 Gig Uplink based on the first three specs of the first five spec groups.

APC 24 Port 10/100 Ethernet Switch with 2 Gig Uplink. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8000 entries. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3U, IEEE 802.3x

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Network
Networking standards *
IEEE 802.1p, IEEE 802.3, IEEE 802.3U, IEEE 802.3x
Data transmission
Supported data transfer rates
10/100 Mbps
MAC address table *
8000 entries
Maximum data transfer rate
0.1 Gbit/s
Protocols
Management protocols
IEC-320 C14
Design
Compatible products
cUL Listed,CE,EN 60950,FCC Part 15 Class A,TUV,UL Listed
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-15 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
2.09 kg
Packaging data
Package dimensions (WxDxH)
521 x 318 x 102 mm
Package weight
2.93 kg
Other features
Dimensions (WxDxH)
440 x 162 x 44 mm
I/O ports
24 x Ethernet 10Base-T, Ethernet 100Base-TX 2 x 1000Base-T/SFP (mini-GBIC)(uplink)
Brand Image Product code Product Stock Price from
NETGEAR FS524 network switch Unmanaged NETGEAR FS524 network switch Unmanaged
(show image)
FS524 FS524 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS524 Unmanaged NETGEAR FS524 Unmanaged
(show image)
FS524NA FS524 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FSM7326P Managed L3+ Power over Ethernet (PoE) NETGEAR FSM7326P Managed L3+ Power over Ethernet (PoE)
(show image)
FSM7326PNA FSM7326P 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS524 Unmanaged NETGEAR FS524 Unmanaged
(show image)
FS524UK FS524 0.00
(excl. VAT)
0 (incl. VAT)
APC 24 Port 10/100 Ethernet Switch APC 24 Port 10/100 Ethernet Switch
(show image)
AP9224110 24 Port 10/100 Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16-Port 10/100 Rackmount Switch Unmanaged NETGEAR ProSafe 16-Port 10/100 Rackmount Switch Unmanaged
(show image)
JFS516GE ProSafe 16-Port 10/100 Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FSM7326P Managed L3+ Power over Ethernet (PoE) NETGEAR FSM7326P Managed L3+ Power over Ethernet (PoE)
(show image)
FSM7326PEU FSM7326P 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR Switch met 48 x 10/100 poorten en 2 x Gigabit poorten NETGEAR Switch met 48 x 10/100 poorten en 2 x Gigabit poorten
(show image)
FS750TGE Switch met 48 x 10/100 poorten en 2 x Gigabit poorten 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS726 24p speed sensing 10 100 Mbps Fast Ethernet Switch w 2 slots NETGEAR FS726 24p speed sensing 10 100 Mbps Fast Ethernet Switch w 2 slots
(show image)
FS726ATGE FS726 24p speed sensing 10 100 Mbps Fast Ethernet Switch w 2 slots 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst 2940
(show image)
WS-C2940-8TT-S Catalyst 2940 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)