location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Travel mouse USB Type-A + PS/2 Optical 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Travel Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31P7410 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0087944787808 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 569477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 12:52:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Travel mouse USB Type-A + PS/2 Optical 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 800 DPI Black
  • - USB Type-A + PS/2
  • - Buttons quantity: 3
  • - 1.2 m
Warranty: 1 year
Long product name Lenovo ThinkPad Travel mouse USB Type-A + PS/2 Optical 800 DPI :
The long product name of Lenovo ThinkPad Travel mouse USB Type-A + PS/2 Optical 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Travel Mouse Optical 3-Button, 800dpi, PS/2 & USB
More>>>
Lenovo ThinkPad Travel mouse USB Type-A + PS/2 Optical 800 DPI:
The official description of Lenovo ThinkPad Travel mouse USB Type-A + PS/2 Optical 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad Travel Mouse (31P7410) requires no mechanical ball or mouse pad, and works on many surfaces. The small size and cable make this mouse ideal for the mobile professional and provides USB connector. As a USB device, the mobile mouse can be connected to any enabled USB port.

- 800 DPI optical sensor for precision control without dust-attracting mechanical ball
- Programmable wheel for scrolling acts as a third button
- Small size, lightweight
- Ambidextrous design for right- and left-handers
- Cable wrap to secure cable when traveling
- Four-foot (1.22-meter) cable with a USB connector

Short summary description Lenovo ThinkPad Travel mouse USB Type-A + PS/2 Optical 800 DPI:
This short summary of the Lenovo ThinkPad Travel mouse USB Type-A + PS/2 Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Travel Mouse, Optical, USB Type-A + PS/2, 800 DPI, Black

Long summary description Lenovo ThinkPad Travel mouse USB Type-A + PS/2 Optical 800 DPI:
This is an auto-generated long summary of Lenovo ThinkPad Travel mouse USB Type-A + PS/2 Optical 800 DPI based on the first three specs of the first five spec groups.

Lenovo ThinkPad Travel Mouse. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 800 DPI, Buttons quantity: 3. Product colour: Black

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Movement resolution *
800 DPI
Buttons quantity *
3
Design
Product colour *
Black
Ergonomics
Cable length
1.2 m
Weight & dimensions
Width
25.4 mm
Depth
95.2 mm
Height
31.8 mm
Weight
94 g
Other features
Pointing device
Optical Travel
Mouse dimensions (WxDxH)
54 x 96 x 32 mm
Logistics data
Harmonized System (HS) code
84716070
Brand Image Product code Product Stock Price from
Lenovo Wireless Laser mouse RF Wireless 1200 DPI Lenovo Wireless Laser mouse RF Wireless 1200 DPI
(show image)
51J0198 Wireless Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)