location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-7320 Laser A4 2400 x 600 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-7320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-7320BR show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 09:29:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-7320 Laser A4 2400 x 600 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 2400 x 600 DPI
  • - A4 18 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port
  • - Internal memory: 16 MB
  • - 11.1 kg
More>>>
Short summary description Brother MFC-7320 Laser A4 2400 x 600 DPI 18 ppm:
This short summary of the Brother MFC-7320 Laser A4 2400 x 600 DPI 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-7320, Laser, 2400 x 600 DPI, Mono copying, Colour scanning, Mono faxing, A4

Long summary description Brother MFC-7320 Laser A4 2400 x 600 DPI 18 ppm:
This is an auto-generated long summary of Brother MFC-7320 Laser A4 2400 x 600 DPI 18 ppm based on the first three specs of the first five spec groups.

Brother MFC-7320. Print technology: Laser, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
11 cpm
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Fax memory
400 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
200
Fax forwarding
Yes
Fax broadcasting
8 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Features
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
16 MB
Sound pressure level (printing)
53 dB
Sound power level (standby)
32 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
320 W
Power consumption (PowerSave)
9 W
Power consumption (standby)
75 W
Weight & dimensions
Weight
11.1 kg
Other features
Dimensions (WxDxH)
428 x 396 x 304 mm
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 04:52:43
Uk has collected 3 expert reviews for Brother MFC-7320 Laser A4 2400 x 600 DPI 18 ppm and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
computeractive.co.uk
Updated:
2013-11-13 04:52:42
We're big fans of laser printers: if you don't want to print photos, they're fast, efficient and cheap.The Brother MFC-7320 combines a black and white A4 laser printer with scanner, copier and fax machine.It's solidly built, though not too heavy, and i...
Bottom line For business-minded users who don't need to print photos – or anything in colour at all – the MFC-7320 is impressive...
80%
v3.co.uk
Updated:
2013-11-13 04:52:42
Were big fans of laser printers: if you dont want to print photos, theyre fast, efficient and cheap.The Brother MFC-7320 combines a black and white A4 laser printer with scanner, copier and fax machine...
80%