location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 LTV27C TV 68.6 cm (27") HD Silver 600 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTV27C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LTV27C
Category: TVs Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 LTV27C TV 68.6 cm (27") HD Silver 600 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 600 cd/m² 16 ms 600:1
  • - 180 W
Long product name V7 LTV27C TV 68.6 cm (27") HD Silver 600 cd/m² :
The long product name of V7 LTV27C TV 68.6 cm (27") HD Silver 600 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27" LCD TV - High Definition screen with built in speakers and stand
More>>>
V7 LTV27C TV 68.6 cm (27") HD Silver 600 cd/m²:
The official description of V7 LTV27C TV 68.6 cm (27") HD Silver 600 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience a whole new dimension in Home Entertainment with the V7 LTV 27C from V7 Videoseven. Whether you use it as a television, display or for video games: this LCD TV is a real allround talent. Its diverse applicability is interesting for private use as well as for companies. The LTV 27C stands out by virtue of its excellent picture quality and elegant design.

All V7 Videoseven products contain high quality components and offer excellent service packages. For V7 Videoseven the customer comes first.

Short summary description V7 LTV27C TV 68.6 cm (27") HD Silver 600 cd/m²:
This short summary of the V7 LTV27C TV 68.6 cm (27") HD Silver 600 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

V7 LTV27C, 68.6 cm (27"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description V7 LTV27C TV 68.6 cm (27") HD Silver 600 cd/m²:
This is an auto-generated long summary of V7 LTV27C TV 68.6 cm (27") HD Silver 600 cd/m² based on the first three specs of the first five spec groups.

V7 LTV27C. Display diagonal: 68.6 cm (27"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 600 cd/m², Response time: 16 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9. Product colour: Silver

Display
Display diagonal *
68.6 cm (27")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
600 cd/m²
Response time
16 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1366 x 768 pixels
Design
Product colour *
Silver
Power
Power consumption (typical) *
180 W
AC input voltage
100 - 240 V
Power supply type
2A
Weight & dimensions
Width (without stand)
830 mm
Depth (without stand)
150 mm
Height (without stand)
450 mm
Other features
I/O ports
1x D-Sub 1x YUV 1x S-Video 2x Scart 1x Audio L/R 1x PC-Audio 1x RF Antenna
Pixel pitch
0.4665
Brand Image Product code Product Stock Price from
LG 32LP1R TV 81.3 cm (32") HD Black 500 cd/m² LG 32LP1R TV 81.3 cm (32") HD Black 500 cd/m²
(show image)
32LP1R 32LP1R 0.00
(excl. VAT)
0 (incl. VAT)
iiyama PLL403W-S TV 39.6 cm (15.6") WXGA Silver 550 cd/m² iiyama PLL403W-S TV 39.6 cm (15.6") WXGA Silver 550 cd/m²
(show image)
PLL403W-S PLL403W-S 0.00
(excl. VAT)
0 (incl. VAT)