location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Leather Attache Carrying Case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Leather Attache Carrying Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P3600
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2021 15:41:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Leather Attache Carrying Case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Leather
  • - 1.45 kg
Long product name Lenovo ThinkPad Leather Attache Carrying Case Black :
The long product name of Lenovo ThinkPad Leather Attache Carrying Case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Leather Attache Carrying Case
More>>>
Lenovo ThinkPad Leather Attache Carrying Case Black:
The official description of Lenovo ThinkPad Leather Attache Carrying Case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wrap your IBM ThinkPad notebook in luxurious leather and suede with the full-featured IBM ThinkPad Carrying Case - Leather Attache' model. Durable, black full grain leather, dark blue, suede interior and brushed steel furnishings, allow you to protect your ThinkPad with executive style.

Features & Benefits:
• Classic leather styling for the demanding executive.
• Dark blue, suede leather interior suggests style and quality to compliment your ThinkPad notebook.
• Removable suede accessory pouch organizes your spare battery or AC adapter.
• Padded, adjustable and removable shoulder strap for comfort and convenience. Leather handle comfortably fits your palm
• Brushed steel fittings enhance the look of style and class.
• Rear exterior hidden zipper pocket for convenient access to important papers when traveling.
• Interior pockets and sections help you organize your papers, passport and tickets while protecting your notebook.
• Business card and pen holders to so you always know where to find them.
• Black on black IBM logo design on the carrying case and the included luggage tag provide discreet branding.

Short summary description Lenovo ThinkPad Leather Attache Carrying Case Black:
This short summary of the Lenovo ThinkPad Leather Attache Carrying Case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Leather Attache Carrying Case, 1.45 kg

Long summary description Lenovo ThinkPad Leather Attache Carrying Case Black:
This is an auto-generated long summary of Lenovo ThinkPad Leather Attache Carrying Case Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Leather Attache Carrying Case. Weight: 1.45 kg

Features
Material *
Leather
Product main colour *
Black
Weight & dimensions
Width
400 mm
Depth
114 mm
Height
343 mm
Weight
1.45 kg
Brand Image Product code Product Stock Price from
Lenovo Business Messanger Case 39.6 cm (15.6") Messenger case Grey Lenovo Business Messanger Case 39.6 cm (15.6") Messenger case Grey
(show image)
51J0475 Business Messanger Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Business Topload Case 39.1 cm (15.4") Messenger case Black Lenovo ThinkPad Business Topload Case 39.1 cm (15.4") Messenger case Black
(show image)
45J7974 ThinkPad Business Topload Case 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)