location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim Store 'n' Go PRO - 1GB USB flash drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Store 'n' Go PRO USB Flash Drive - 1GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47154
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name Verbatim Store 'n' Go PRO - 1GB USB flash drive :
The long product name of Verbatim Store 'n' Go PRO - 1GB USB flash drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Store 'n' Go PRO USB Flash Drive - 1GB
More>>>
Verbatim Store 'n' Go PRO - 1GB USB flash drive:
The official description of Verbatim Store 'n' Go PRO - 1GB USB flash drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Verbatim Store 'n' Go Pro USB Flash Drive features an all-new design and a high performance flash controller provides unmatched speed (over 90X write and 150X read speed). Each drive is packaged with features including V-Safe Security Software and V-Key File Synchronization Software. Full data encryption and anti-tamper password entry keep your data secured. Synchronization feature helps users ensure that data is updated between devices and also provides an easy to use on-screen interface for accessing your Store 'n' Go Pro. Each unit is serialized and complete with user labels with personalization. Store 'n' Go Pro USB 2.0 is a plug & play compatible with Windows 98SE/ME/2000/XP or higher as well as Macintosh 9.x OS and higher operating systems and Linux kernel version 2.6.x and higher systems.

Short summary description Verbatim Store 'n' Go PRO - 1GB USB flash drive:
This short summary of the Verbatim Store 'n' Go PRO - 1GB USB flash drive data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim Store 'n' Go PRO USB Flash Drive - 1GB, 1 GB, 23 MB/s, 90.1 g

Long summary description Verbatim Store 'n' Go PRO - 1GB USB flash drive:
This is an auto-generated long summary of Verbatim Store 'n' Go PRO - 1GB USB flash drive based on the first three specs of the first five spec groups.

Verbatim Store 'n' Go PRO USB Flash Drive - 1GB. Capacity: 1 GB, Read speed: 23 MB/s, Write speed: 14 MB/s. Weight: 90.1 g

Performance
Capacity *
1 GB
Read speed
23 MB/s
Write speed
14 MB/s
Weight & dimensions
Weight
90.1 g
Other features
Dimensions (WxDxH)
18 x 11 x 79 mm
Brand Image Product code Product Stock Price from
Verbatim Store 'n' Go - 1GB USB flash drive Verbatim Store 'n' Go - 1GB USB flash drive
(show image)
47183 Store 'n' Go USB Flash Drive - 1GB 0.00
(excl. VAT)
0 (incl. VAT)