location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 2600 Classic 870 mAh Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2600 Classic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NK2600CGIMP
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 2600 Classic 870 mAh Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 128 x 160 pixels
  • - Bluetooth 2.0+EDR
  • - 870 mAh
Long product name Nokia 2600 Classic 870 mAh Gold :
The long product name of Nokia 2600 Classic 870 mAh Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2600 Classic, Sandy Gold
More>>>
Short summary description Nokia 2600 Classic 870 mAh Gold:
This short summary of the Nokia 2600 Classic 870 mAh Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 2600 Classic, 128 x 160 pixels, Gold

Long summary description Nokia 2600 Classic 870 mAh Gold:
This is an auto-generated long summary of Nokia 2600 Classic 870 mAh Gold based on the first three specs of the first five spec groups.

Nokia 2600 Classic. Display resolution: 128 x 160 pixels. Battery capacity: 870 mAh. Product colour: Gold. Weight: 73.2 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 22:12:17
Uk has collected 14 expert reviews for Nokia 2600 Classic 870 mAh Gold and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
whatmobile.net
Updated:
2013-11-10 22:12:17
Whenever Nokia releases a handset and names it ‘classic’ you can be sure that it won’t offer anything fresh and original. The company is essentially saying: "we’ve dressed up an old phone in a new design".And that’s exactly the case with the 2600 class...
Bottom line This is a budget Series 40 handset with a smattering of useful, if unremarkable, features. It has very retro swappable XpressOn covers, just in case you get bored and want to give it a facelift (a distinct possibility). A VGA camera seems pretty pointl...
60%
cgena.com
Updated:
2016-12-29 21:58:15
Hip and trendy value phone. That's It is functional and simplistic that weighs just 94.5g. The 2600 has a responsive keypad with equally adequate feedback. Combined with its broad and well spaced-out buttons, . One slight drawback about its design is...
0%
brighthub.com
Updated:
2013-11-10 22:12:17
The Nokia 2600 is a simple mobile handset with serviceable voice quality, but it gets a lot of flak for its menu interface. This basic candy bar phone is minimalist in features and design and should appeal only to those who need a simple phone for tex...
Bottom line The Nokia 2600 is not the flashiest nor the most advanced of mobile phones, so users should not expect a lot from this low-end device. It gains a lot of points for its simplistic design and basic VGA camera although the user interface leaves a l...
60%
cgena.com
Updated:
2013-11-10 22:12:17
Hip and trendy value phone. That's It is functional and simplistic that weighs just 94.5g. The 2600 has a responsive keypad with equally adequate feedback. Combined with its broad and well spaced-out buttons, . One slight drawback about its design is...
0%
slashphone.com
Updated:
2013-11-10 22:12:17
Today, Nokia unveiled the Nokia 2600 classic and the Nokia 1209, two mobile handsets that offer range of colors or exchangeable covers for consumers in emerging markets. Nokia 2600 classic, which will retail for approximately 65 euros before applicable...
0%
tech-faq.com
Updated:
2013-11-10 22:12:17
Recommended: Click Here to Update All of Your PCs Outdated Drivers Overview A 4x digital VGA camera phone with support for Xpress Exchangeable Covers in 4 different colors. Design Stylish candybar design, with edgy colors in a metallic finish. A touc...
0%