Belkin logo

Belkin Pocket Hub 4p USB f Notebook PC 12 Mbit/s

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82972
Info modified on:
04 Apr 2019, 03:53:10
Long product name Belkin Pocket Hub 4p USB f Notebook PC 12 Mbit/s:

USB Pocket Hub 4 Ports, Purple/Grey with Colored Sleeves

Short summary description Belkin Pocket Hub 4p USB f Notebook PC 12 Mbit/s:

Belkin Pocket Hub 4p USB f Notebook PC, 12 Mbit/s, Windows 98, Windows 2000, Windows XP, and Mac OS 8.1 or higher, Built-in Cable Management System, 4 x USB

Long summary description Belkin Pocket Hub 4p USB f Notebook PC 12 Mbit/s:

Belkin Pocket Hub 4p USB f Notebook PC. Data transfer rate: 12 Mbit/s. Compatible operating systems: Windows 98, Windows 2000, Windows XP, and Mac OS 8.1 or higher. Cabling technology: Built-in Cable Management System. I/O ports: 4 x USB

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.