location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega NAS 200d Series - 750 GB, with Print Server 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NAS 200d Series - 750 GB, with Print Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33244
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:58:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two year base warranty. Free upgrade to third year upon customer registration.
Long product name Iomega NAS 200d Series - 750 GB, with Print Server 0.5 GB :
The long product name of Iomega NAS 200d Series - 750 GB, with Print Server 0.5 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NAS 200d Series - 750 GB, with Print Server (5 printer limit)
More>>>
Iomega NAS 200d Series - 750 GB, with Print Server 0.5 GB:
The official description of Iomega NAS 200d Series - 750 GB, with Print Server 0.5 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Iomega NAS 200d Series - 750 GB, with Print Server
Entry-level Windows-powered network attached storage server.
Features compact desk-side form factor and user removable ('cold-swap') drives.

Short summary description Iomega NAS 200d Series - 750 GB, with Print Server 0.5 GB:
This short summary of the Iomega NAS 200d Series - 750 GB, with Print Server 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega NAS 200d Series - 750 GB, with Print Server, 0.5 GB

Long summary description Iomega NAS 200d Series - 750 GB, with Print Server 0.5 GB:
This is an auto-generated long summary of Iomega NAS 200d Series - 750 GB, with Print Server 0.5 GB based on the first three specs of the first five spec groups.

Iomega NAS 200d Series - 750 GB, with Print Server. Processor frequency: 2.5 GHz. Internal memory: 0.5 GB

Storage
Storage drive capacity *
750 GB
Storage drive interface *
Serial ATA
HDD speed
7200 RPM
Drive device, buffer size
8 MB
Processor
Processor frequency *
2.5 GHz
Memory
Internal memory *
0.5 GB
Performance
Management protocols
Web browser UI
Software
Bundled software
Iomega Automatic Backup Pro v3.1 (unlimited client licenses) CA eTrust Antivirus for Windows v7.1 (pre-installed)
Weight & dimensions
Weight
7.9 kg
Other features
Dimensions (WxDxH)
215 x 230 x 335 mm
Security features
File-level security (ACLs), Kerberos v5.0, Microsoft Active Directory (AD), Microsoft NT Domain Controller (PDC), Novell NetWare 3.x (Bindery), NDS synchronisation via MSDSS, UNIX/NFS user name mapping via NIS or PCNFS
Networking features
Dual autosensing Gigabit Ethernet (10/100/1000), RJ-45 connectors
Country Distributor
United Kingdom 1 distributor(s)