location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Comfort (Orchid) mouse Bluetooth Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Comfort (Orchid) Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP143AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420913917 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
data sheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Wireless Comfort (Orchid) mouse Bluetooth Optical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical
  • - Bluetooth
  • - Buttons quantity: 2
Warranty: 2 years limited
Long product name HP Wireless Comfort (Orchid) mouse Bluetooth Optical :
The long product name of HP Wireless Comfort (Orchid) mouse Bluetooth Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Comfort (Orchid) Mouse
More>>>
HP Wireless Comfort (Orchid) mouse Bluetooth Optical:
The official description of HP Wireless Comfort (Orchid) mouse Bluetooth Optical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Put beauty in the palm of your hand. The HP Wireless Comfort Mouse Special Edition has a glossy red Asian-inspired design and the latest features to track with precision, program mouse buttons to your use, and save energy.
- Make a splash with the HP Wireless Comfort Mouse Special Edition high-touch design. The glossy red finish with Asian-themed art motif and special contoured edges give this mouse a distinctive style.
- Point and click in comfort. The HP Wireless Comfort Mouse Special Edition is symmetrical in design for comfortable use by both left- and right-handers. The rubber sides enhance control, while the rubber scroll wheel improves grip.
- Because there's no ball to clean, The HP Wireless Comfort Mouse Special Edition delivers tracking precision you need without getting bogged down by dirt or dust. The smooth, fast scroll wheel and Teflon feet track great on most surfaces.
- Go wireless! With no wires to tangle or limit movement, the HP Wireless Comfort Mouse Special Edition eliminates clutter. The small receiver installs effortlessly and saves space. Increase battery life with the integrated ON/OFF button
- Your mouse, your way! Two additional programmable buttons easily accessible on the top left side allow you launch applications, control sound volume, navigate backward and forward, zoom in and out or launch your favourite websites.

Short summary description HP Wireless Comfort (Orchid) mouse Bluetooth Optical:
This short summary of the HP Wireless Comfort (Orchid) mouse Bluetooth Optical data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Comfort (Orchid) Mouse, Optical, Bluetooth

Long summary description HP Wireless Comfort (Orchid) mouse Bluetooth Optical:
This is an auto-generated long summary of HP Wireless Comfort (Orchid) mouse Bluetooth Optical based on the first three specs of the first five spec groups.

HP Wireless Comfort (Orchid) Mouse. Movement detection technology: Optical, Device interface: Bluetooth, Buttons quantity: 2

Mouse
Device interface *
Bluetooth
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
2
Weight & dimensions
Weight
69 g
Packaging data
Package weight
215 g
Other features
Compatible operating systems
Microsoft Windows XP, Windows Vista
Minimum system requirements
Available USB port; CD-Rom Drive; Compatible with Microsoft Windows XP/Vista; Compatible with HP PCs and non-HP PCs
Mouse dimensions (WxDxH)
111.23 x 65.6 x 36.93 mm
Package dimensions (WxDxH)
215 x 140 x 41 mm
Logistics data
Country of origin
China