location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV-CA01 (1.8m) VGA cable VGA (D-Sub) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-CA01 VGA cable (1.8m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2015A001
Category: VGA Cables Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:34:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV-CA01 (1.8m) VGA cable VGA (D-Sub) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - VGA (D-Sub)
  • - White
Long product name Canon LV-CA01 (1.8m) VGA cable VGA (D-Sub) White :
The long product name of Canon LV-CA01 (1.8m) VGA cable VGA (D-Sub) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LV-CA01 VGA cable (1.8m)
More>>>
Canon LV-CA01 (1.8m) VGA cable VGA (D-Sub) White:
The official description of Canon LV-CA01 (1.8m) VGA cable VGA (D-Sub) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

VGA cable to connect a PC to a projector. 1.8 metres long. Bundled with all models in the LV projector series.

Short summary description Canon LV-CA01 (1.8m) VGA cable VGA (D-Sub) White:
This short summary of the Canon LV-CA01 (1.8m) VGA cable VGA (D-Sub) White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV-CA01 VGA cable (1.8m), 1.8 m, VGA (D-Sub), White, Female/Female

Long summary description Canon LV-CA01 (1.8m) VGA cable VGA (D-Sub) White:
This is an auto-generated long summary of Canon LV-CA01 (1.8m) VGA cable VGA (D-Sub) White based on the first three specs of the first five spec groups.

Canon LV-CA01 VGA cable (1.8m). Cable length: 1.8 m, Connector 2: VGA (D-Sub), Product colour: White

Features
Cable length *
1.8 m
Connector 2 *
VGA (D-Sub)
Features
Product colour *
White
Connector gender
Female/Female
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)