location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR FS750T2EU network switch Managed Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS750T2EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS750T2EU show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 264258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2023 13:24:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR FS750T2EU network switch Managed Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed Web-based management SNMP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 48
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries
Warranty: 5 year
Long product name NETGEAR FS750T2EU network switch Managed Black :
The long product name of NETGEAR FS750T2EU network switch Managed Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS750T2 - ProSafe™ 48 Port 10/100 Smart Switch + 2 Gigabit Ports
More>>>
NETGEAR FS750T2EU network switch Managed Black:
The official description of NETGEAR FS750T2EU network switch Managed Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High Port Density, Gigabit Capability, and Easy Browser-based Management
NETGEAR has packed a lot of value into this high density switch. Start with high port density in a one unit box, add two gigabit uplinks to give an added edge to any growing business, then add key switch management capabilities and you have a powerful switch that costs a lot less than you'd expect.

Forty-eight 10/100 Mbps ports and two copper Gigabit Ethernet ports connect to servers or a Gigabit-speed backbone for a non-stop, always available 10/100/1000-enabled network that can quickly deliver large multimedia, image, and video files. All 50 shielded RJ-45 ports automatically negotiate to the highest speed and support Auto Uplink™ technology to make the right link. Two hot-swappable Small Form-factor Pluggable (SFP)** GBIC slots provide optional fiber connectivity for greater distance.

In addition, an intuitive, Web-browser interface offers the simple Smart Switch management, making it a snap to monitor switch performance, configure ports, even set up port trunks, VLANs, and traffic prioritization. Alternatively, use SNMP-based software to manage your Smart Switch.*** Shipped ready for use straight out of the box, it delivers switching that's easy to set up and use. NETGEAR ProSafe Smart Switches are ideal for adding basic management to your unmanaged networks and extending your managed networks.

Powerful
Forty-eight 10/100 ports and two Gigabit ports deliver non-blocking, full-speed packet forwarding from the edge of your network to the core. Two SFP GBIC fiber slots provide optional fiber connectivity for greater distance.

Intelligent
Smart Switch capability enables the most key management features for the price of an unmanaged switch. Included are performance monitoring, port configuration, VLAN for traffic control, port trunking for increased bandwidth, and Class of Service (CoS) for traffic prioritization.

Right Sized
Ideal for growing businesses who want the benefits of management without the cost and complexity of a managed network.

Well Designed
LEDs located on the front panel make switch status easy to observe and troubleshooting easy to accomplish. Made to last, this durable switch is housed in a 17-inch metal box and comes with a rack mounting kit.

Short summary description NETGEAR FS750T2EU network switch Managed Black:
This short summary of the NETGEAR FS750T2EU network switch Managed Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR FS750T2EU, Managed, Full duplex

Long summary description NETGEAR FS750T2EU network switch Managed Black:
This is an auto-generated long summary of NETGEAR FS750T2EU network switch Managed Black based on the first three specs of the first five spec groups.

NETGEAR FS750T2EU. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x

Management features
Switch type *
Managed
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Gigabit Ethernet (copper) ports quantity
2
SFP/SFP+ slots quantity
2
SFP module slots quantity
2
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Spanning tree protocol
Yes
Data transmission
Supported data transfer rates
10/100 Mbit/s
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
0.128 MB
Security
DHCP features
DHCP client
Protocols
Management protocols
SNMP
Design
Product colour
Black
Certification
FCC, CE
Performance
Firmware upgradeable
Yes
Mean time between failures (MTBF)
59880 h
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
21 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Storage relative humidity (H-H)
95
Weight & dimensions
Width
440 mm
Depth
205 mm
Height
43 mm
Weight
3.2 kg
Other features
Dimensions (WxDxH)
440 x 205 x 43 mm
Bandwidth
13.6 Gbit/s
Brand Image Product code Product Stock Price from
NETGEAR FS726TPNA network switch Managed Power over Ethernet (PoE) NETGEAR FS726TPNA network switch Managed Power over Ethernet (PoE)
(show image)
FS726TPNA FS726TPNA 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged NETGEAR GS105 Unmanaged
(show image)
GS105NA GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged NETGEAR GS105 Unmanaged
(show image)
GS105GR GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS105UK GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports NETGEAR ProSafe™ 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports
(show image)
FS752TS ProSafe™ 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP
(show image)
FS726TP ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports NETGEAR ProSafe 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports
(show image)
FS752TSEU ProSafe 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots Managed NETGEAR ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots Managed
(show image)
GS716TEU ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE Managed Power over Ethernet (PoE) NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE Managed Power over Ethernet (PoE)
(show image)
FS726TPEU ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports
(show image)
FS726TGE ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)