location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR DG834BGR wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DG834BGR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG834BGR
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name NETGEAR DG834BGR wired router :
The long product name of NETGEAR DG834BGR wired router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DG834B - ADSL Modem Firewall Router
More>>>
NETGEAR DG834BGR wired router:
The official description of NETGEAR DG834BGR wired router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wired Connectivity
The DG834 ADSL router distributes MP3s, digital movies and photos to all computers in your home with fast Ethernet (10/100) switched LAN ports capable of speeds up to 200 Mbps. Say goodbye to slow dial-up connectivity, the DG834 provides always-on connectivity to the Internet – sharing speeds up to 140 times faster than an analogue modem.

Safe & Secure

This wired modem router includes a built-in True Firewall for secure Internet communication: Stateful Packet Inspection (SPI) and Denial of Service (DoS) features protect your home network from unwanted intruders. VPN (Virtual Private Network) pass-through permits secure access to your office or corporate network and content filtering lets you control access to inappropriate web sites and limit usage by time of day.

Easy to Use

The DG834 wired broadband router is simple to use; there is no need for a separate modem, this device plugs directly into your ADSL line for instant connectivity to network resources and the Internet. The DG834 works with PCs, Macintosh® and virtually all Ethernet networking devices and comes with a free Ethernet cable to connect your first computer.
KEY FEATURES
4-products-in-1: Modem, Router, Firewall & 4 port switch
Always-on Internet sharing – 140 times faster than dial-up
Safe connection to business network with VPN pass-through
Easy step by step set-up with NETGEAR’s Smart Wizard
Automatically detects best connection to your ISP

Short summary description NETGEAR DG834BGR wired router:
This short summary of the NETGEAR DG834BGR wired router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR DG834BGR, Stateful packet inspection (SPI) firewall, NAT traversal (VPN pass-through) for IPSec, PPTP and L2TP VPNs, - ADSL Internet service - Ethernet connection (adapter and cable) for each PC - TCP/IP Networking..., 0 - 40 °C, 600 g, 15VAC 1.0A

Long summary description NETGEAR DG834BGR wired router:
This is an auto-generated long summary of NETGEAR DG834BGR wired router based on the first three specs of the first five spec groups.

NETGEAR DG834BGR. Firewall security: Stateful packet inspection (SPI) firewall, VPN support: NAT traversal (VPN pass-through) for IPSec, PPTP and L2TP VPNs. Minimum system requirements: - ADSL Internet service - Ethernet connection (adapter and cable) for each PC - TCP/IP Networking.... Weight: 600 g. Power requirements: 15VAC 1.0A, Maximum data transfer rate: 0.054 Gbit/s, Dimensions (WxDxH): 255 x 34 x 169 mm. I/O ports: - LAN Ports: Four (4) 10/100 Mbps auto-sensing, Auto Uplink RJ-45 ports (one Cat 5 UTP cable...

Ports & interfaces
I/O ports
- LAN Ports: Four (4) 10/100 Mbps auto-sensing, Auto Uplink RJ-45 ports (one Cat 5 UTP cable included) -WAN Port: ADSL RJ-11, T1.413, G.DMT, G.Lite, ITU Annex B
Security
Firewall security
Stateful packet inspection (SPI) firewall
VPN support
NAT traversal (VPN pass-through) for IPSec, PPTP and L2TP VPNs
Features
Minimum system requirements
- ADSL Internet service - Ethernet connection (adapter and cable) for each PC - TCP/IP Networking software (Windows 98, Me, NT, 2000, XP, NetWare, UNIX, Linux ) - Internet Explorer 5.0 or Netscape 4.7 or higher
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
600 g
Other features
Power requirements
15VAC 1.0A
Maximum data transfer rate
0.054 Gbit/s
Dimensions (WxDxH)
255 x 34 x 169 mm
Compatible operating systems
Windows 98, Me, NT, 2000, XP, Mac OS, NetWare, UNIX, or Linux