location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts KVM switch, 4-port, PS/2, OSD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM switch, 4-port, PS/2, OSD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS431D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371440435
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts KVM switch, 4-port, PS/2, OSD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting Black
  • - Number of computers controlled: 4
  • - Keyboard port type: PS/2 Mouse port type: PS/2
  • - 2048 x 1536 pixels
Warranty: 3 year
Long product name Neomounts KVM switch, 4-port, PS/2, OSD :
The long product name of Neomounts KVM switch, 4-port, PS/2, OSD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The NS431D is a 4-port KVM switch, PS/2+AT/serial and On Screen Display.
More>>>
Neomounts KVM switch, 4-port, PS/2, OSD:
The official description of Neomounts KVM switch, 4-port, PS/2, OSD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NewStar KVM Switch allows you to control 4 PC's from one console. The NewStar models are designed to be the most compatible, reliable, and affordable single or multi-user KVM switches available. Connected systems are quickly switched between using fast-switch buttons and Hot Key commands.

Its low cost, super small size, and high 2048x1536 maximum resolution display capability makes NewStar switches perfect for any application where reliability, compatibility, and faultless operation are important.

Short summary description Neomounts KVM switch, 4-port, PS/2, OSD:
This short summary of the Neomounts KVM switch, 4-port, PS/2, OSD data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts KVM switch, 4-port, PS/2, OSD, 2048 x 1536 pixels, Rack mounting, Black

Long summary description Neomounts KVM switch, 4-port, PS/2, OSD:
This is an auto-generated long summary of Neomounts KVM switch, 4-port, PS/2, OSD based on the first three specs of the first five spec groups.

Neomounts KVM switch, 4-port, PS/2, OSD. Keyboard port type: PS/2, Mouse port type: PS/2. Maximum resolution: 2048 x 1536 pixels. Product colour: Black. Connectivity technology: Wired, Bandwidth: 400 MHz

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
PS/2
Mouse port type *
PS/2
DC-in jack
Yes
Performance
Maximum resolution *
2048 x 1536 pixels
Design
Rack mounting *
Yes
Product colour *
Black
Push button
Yes
Display
On Screen Display (OSD)
Yes
Other features
Connectivity technology
Wired
Bandwidth
400 MHz