Intel logo

Intel Celeron 341 processor 2.93 GHz 0.256 MB L2 Box

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90256
Info modified on:
15 Apr 2021, 01:50:51
Long product name Intel Celeron 341 processor 2.93 GHz 0.256 MB L2 Box:

Intel® Celeron® D Processor 341 <br />(256K Cache, 2.93 GHz, 533 MHz FSB)

Short summary description Intel Celeron 341 processor 2.93 GHz 0.256 MB L2 Box:

Intel Celeron 341, Intel® Celeron® D, LGA 775 (Socket T), 90 nm, Intel, 2.93 GHz, 64-bit

Long summary description Intel Celeron 341 processor 2.93 GHz 0.256 MB L2 Box:

Intel Celeron 341. Processor family: Intel® Celeron® D, Processor socket: LGA 775 (Socket T), Processor lithography: 90 nm. Market segment: Desktop, Number of Processing Die Transistors: 125 M, Processing Die size: 112 mm². Package type: Retail box. Processor package size: 37.5 x 37.5 mm. Cache memory: 256 KB

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.