NEC logo

NEC MultiSync® LCD4010 Digital signage flat panel 101.6 cm (40") 500 cd/m² Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68691
Info modified on:
14 Mar 2024, 15:16:08
Warranty:
3 years warranty including backlight
Long product name NEC MultiSync® LCD4010 Digital signage flat panel 101.6 cm (40") 500 cd/m² Black:

New 40 inch LCD Public Display, 16:9, 16ms Response time, 0.648mm pixel pitch, 800:1, 500cd/m2, 1366 x 768, mini D-sub, 5 x BNC, DVI-D

Short summary description NEC MultiSync® LCD4010 Digital signage flat panel 101.6 cm (40") 500 cd/m² Black:

NEC MultiSync® LCD4010, Digital signage flat panel, 101.6 cm (40")

Long summary description NEC MultiSync® LCD4010 Digital signage flat panel 101.6 cm (40") 500 cd/m² Black:

NEC MultiSync® LCD4010. Product design: Digital signage flat panel. Display diagonal: 101.6 cm (40"), Display brightness: 500 cd/m². Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.