location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 10600 + Gretag Macbeth Eye One Display 2 Bundling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 10600 + Gretag Macbeth Eye One Display 2 Bundling
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C499001GD
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year on site
Long product name Epson Stylus Pro 10600 + Gretag Macbeth Eye One Display 2 Bundling :
The long product name of Epson Stylus Pro 10600 + Gretag Macbeth Eye One Display 2 Bundling. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EPSON Stylus Pro 10600 128 Mb B0+ large format printer 1440 x 720 dpi
More>>>
Epson Stylus Pro 10600 + Gretag Macbeth Eye One Display 2 Bundling:
The official description of Epson Stylus Pro 10600 + Gretag Macbeth Eye One Display 2 Bundling as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson's fastest, most versatile professional production printer

The flagship of Epson's professional printer line-up ideal for ALL large format printing, including Graphics, Photography, Fine Art and Proofing. The Epson Stylus PRO 10600 offers production facilities the finest combination of output quality, print speed and image stability. Epson's large format Stylus PRO series is renowned for its exceptional Graphics, Proofing and POP/Display output, but the new B0+ (44") Stylus PRO 10600 also has the power to satisfy the requirements of the Professional Photographic Fine Art & Proofing markets.
Key Features

Breathtaking picture quality is achieved by Epson's industry leading 1440 dpi print resolution and 4pl Ultra Micro Dot
Life-like skin tones and the finest details with Epson's expanded 6 colour UltraChrome ink set
Complete control over grey scale gradations and neutral tones with dual black ink cartridges, two different black ink configurations and unique GrayBalancer software utility
Maximise output quality by matching gloss or matte media with new Matte or Photo Black inks. White glove cartridge changing enables you to configure black inks in just 10 minutes
Printed images with a lightfastness up to 75 years (indoor) with Epson UltraChrome inks
Comprehensive utility software featuring executable maintenance, diagnostic tools, error-correction and user installable firmware upgrades
Effortlessly connects to USB, Parallel, Ethernet and Firewire ports

Short summary description Epson Stylus Pro 10600 + Gretag Macbeth Eye One Display 2 Bundling:
This short summary of the Epson Stylus Pro 10600 + Gretag Macbeth Eye One Display 2 Bundling data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 10600 + Gretag Macbeth Eye One Display 2 Bundling, 1440 x 720 DPI, 128 MB, China, AC 220V - 240V, 131 W, 20 - 80%

Long summary description Epson Stylus Pro 10600 + Gretag Macbeth Eye One Display 2 Bundling:
This is an auto-generated long summary of Epson Stylus Pro 10600 + Gretag Macbeth Eye One Display 2 Bundling based on the first three specs of the first five spec groups.

Epson Stylus Pro 10600 + Gretag Macbeth Eye One Display 2 Bundling. Maximum resolution: 1440 x 720 DPI. Internal memory: 128 MB, Country of origin: China. Power requirements: AC 220V - 240V, Power consumption (typical): 131 W. Sustainability certificates: ENERGY STAR. Dimensions (WxDxH): 1865 x 680 x 1222 mm, Weight: 131 kg

Printing
Colour *
Yes
Maximum resolution *
1440 x 720 DPI
Copying
Colour copy capability
No
Scanning
Scanning *
No
Performance
Internal memory
128 MB
Country of origin
China
Power
Power requirements
AC 220V - 240V
Power consumption (typical)
131 W
Operational conditions
Recommended operating temperature range (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
System requirements
Mac compatibility
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
1865 x 680 x 1222 mm
Weight
131 kg
Packaging data
Package width
700 mm
Package depth
1975 mm
Package height
1190 mm
Package weight
190 kg
Other features
Acoustic pressure emissions
50 dB
Minimum system requirements
Microsoft Windows 95/ 98/ NT4.0/2000/ME/XP Macintosh 8.1 or later Microsoft Windows 95/ 98/ NT4.0/2000/ME: Pentium II 400MHz or higher processor, 128MB or more available internal memory, 500MB or more free disk space Macintosh: PowerPC G4 400MHz or faster, Mac OS 8.1 or later, 20MB or more of available internal memory, 500MB or more free disk space.
Logistics data
Quantity per pack
1 pc(s)