location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C3000N

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser C3000N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C569001BX
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C3000N
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 2400 DPI
  • - A4 24 ppm
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 133 MHz
Long product name Epson AcuLaser C3000N :
The long product name of Epson AcuLaser C3000N. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser C3000N - Network-ready Colour Laser Printer
More>>>
Epson AcuLaser C3000N:
The official description of Epson AcuLaser C3000N as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The fastest colour laser printer in its class
The perfect printer for small businesses and work groups, the Epson AcuLaser C3000 prints high volumes in black and white and vibrant colour, at high speed and with low running costs.

We know that time and money are important to your business, and the Epson AcuLaser C3000 saves you both – but without compromising the highquality you expect from Epson technology. Black and white costs are the same or lower than a mono printer and high volume jobs are fast and easy. So replace your old mono printer and add professional colour to your documents.

Features:
- Fast printing: 24 ppm in colour/monochrome.
- First page out of less than 13.5 seconds!
- Standard automatic double-sided printing.
- High quality resolution: 2400dpi RIT.
- Large paper capacity: 600 sheets, expandable up to 1,600 sheets.
- Compatible Windows and Mac.
- High speed USB and EpsonNet 10/100 Base Tx Ethernet interfaces as standard.

Short summary description Epson AcuLaser C3000N:
This short summary of the Epson AcuLaser C3000N data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C3000N, Laser, Colour, 2400 x 2400 DPI, A4, 24 ppm

Long summary description Epson AcuLaser C3000N:
This is an auto-generated long summary of Epson AcuLaser C3000N based on the first three specs of the first five spec groups.

Epson AcuLaser C3000N. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 60000 pages per month. Maximum resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
13.5 s
Time to first page (colour, normal)
13.5 s
Economical printing
Yes
Features
Maximum duty cycle *
60000 pages per month
Number of print cartridges *
4
Country of origin
China
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Maximum input capacity
1600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media weight (tray 1)
60-216 g/m²
Network
Supported network protocols (IPv4)
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100; Microsoft Network: SMB; AppleTalk
Management protocols
SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, Rendezvous, SNTP
Performance
Internal memory *
64 MB
Maximum internal memory
576 MB
Processor frequency
133 MHz
Sound pressure level (printing)
55 dB
Sound power level (standby)
36.5 dB
Power
Power consumption (printing) *
781 W
Power consumption (standby)
70 W
Power
Power consumption (PowerSave)
18 W
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
35 kg
Dimensions (WxDxH)
439 x 638 x 445 mm
Packaging data
Package width
555 mm
Package depth
725 mm
Package height
805 mm
Package weight
43.5 kg
Logistics data
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
2 pc(s)
Products per pallet
1 pc(s)
Pallet length (UK)
177 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
4 pc(s)
Other features
Mac compatibility
Yes
Standard media sizes
A4, Letter, A5, B5, HLT, EXE, LGL, GLG, F4, GLT, MON, C10, DL, C5, C6, IB5
Memory upgrade
Yes
Power requirements
220-240V; 50/60Hz
Electromagnetic compatibility
EMC Directive 89/336/EEC EN 55022 Class B, EN 55024, EN 61000-3-2; EN 61000-3-3
Networking features
EpsonNet 10/100-Base-TX Ethernet
Safety
EN 60950, EN60825-1, FDA
Compatible operating systems
Windows 95/98/Me/XP/2000/Server 2003 Windows NT 4.0 Mac OS 9.x + Mac OS X 10.1.2 +
Emulations
ESC/Page Color S
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)