Epson logo

Epson Stylus Photo RX425

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150843
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson Stylus Photo RX425:

The All-in-One digital photo solution

Epson Stylus Photo RX425:

This is the perfect All-in-One home digital photo solution, offering a very low cost per photo, amazing ease of use and quality to beat traditional photo labs. It´s ideal for printing digital photos, scanning, copying and restoring old photos.
All-in-One photo quality printer, copier and scanner
Superb photos at a market leading €0.39 per photo1
Epson PhotoPack2 - all you need for 100 photos
Individual ink cartridges for added flexibility and economy
Built-in card reader for printing direct from memory cards
Color restoration software to revitalise faded photos

Short summary description Epson Stylus Photo RX425:

Epson Stylus Photo RX425, Colour printing, 5760 x 1440 DPI, Colour copying, Colour scanning

Long summary description Epson Stylus Photo RX425:

Epson Stylus Photo RX425. Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.