Avery logo

Avery Yellow Heavy Duty Laser Labels, 210 x 297 mm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63511
Info modified on:
26 May 2021, 14:10:04
Long product name Avery Yellow Heavy Duty Laser Labels, 210 x 297 mm:

210 x 297 mm, 20 pcs, A4, Yellow

Short summary description Avery Yellow Heavy Duty Laser Labels, 210 x 297 mm:

Avery Yellow Heavy Duty Laser Labels, 210 x 297 mm, Yellow, Self-adhesive printer label, A4, Polyester, Laser, Rectangle

Long summary description Avery Yellow Heavy Duty Laser Labels, 210 x 297 mm:

Avery Yellow Heavy Duty Laser Labels, 210 x 297 mm. Product colour: Yellow, Label type: Self-adhesive printer label, Format: A4. Doesn't contain: PVC. Label width: 21 cm, Label height: 29.7 cm. Labels per pack: 20 pc(s), Media sheets per package: 20 sheets

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.