Avery logo

Avery Yellow Heavy Duty Laser Labels, 63,5 x 29,6 mm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61560
Info modified on:
25 Apr 2022, 14:16:06
Long product name Avery Yellow Heavy Duty Laser Labels, 63,5 x 29,6 mm:

63.5 x 29.6 mm, 540 pcs, A4, Yellow

Short summary description Avery Yellow Heavy Duty Laser Labels, 63,5 x 29,6 mm:

Avery Yellow Heavy Duty Laser Labels, 63,5 x 29,6 mm, Yellow, Self-adhesive printer label, A4, Polyester, Laser, Permanent

Long summary description Avery Yellow Heavy Duty Laser Labels, 63,5 x 29,6 mm:

Avery Yellow Heavy Duty Laser Labels, 63,5 x 29,6 mm. Product colour: Yellow, Label type: Self-adhesive printer label, Format: A4. Doesn't contain: PVC. Label width: 6.35 cm, Label height: 2.96 cm. Labels per pack: 540 pc(s), Media sheets per package: 20 sheets

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.