location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KG130 Mobile Phone 76 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KG130 Mobile Phone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KG130
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:55:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG KG130 Mobile Phone 76 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 128 x 128 pixels
  • - Rear camera resolution (numeric): 3 MP
  • - Multimedia Messaging Service (MMS)
Long product name LG KG130 Mobile Phone 76 g Black :
The long product name of LG KG130 Mobile Phone 76 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KG130 Mobile Phones, GSM 900/1800, SMS/EMS/MMS, WAP, 76g
More>>>
LG KG130 Mobile Phone 76 g Black:
The official description of LG KG130 Mobile Phone 76 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mobile Phone with VGA Camera, 4X Digital Zoom, Flight Mode, and Polyphonic Ringtones
Designed for ease of use, the KG130 mobile phone features a well laid-out keypad with easy access buttons, and a vibrant screen to view its intuitive user interface. At just 76g and 18.4mm thick, you’ll be amazed at the wealth of features integrated into the KG130—from a built-in VGA camera with 4x digital zoom, to photo messaging and polyphonic ringtones.

VGA Digital Camera
Video Graphics Array (VGA) camera phones have resolutions of up to 640 x 480 pixels, for good-quality pictures and video.

Multi-media Messaging (MMS)
Take your text messages to the next level with videos, pictures, sound, and more.

Light and Compact
Small but strong, this mobile phone fits conveniently in your pocket or purse or the palm of your hand.

WAP 2.0
Access web content, ringtones, news, stocks, and more-on-the-move, without a laptop.

Short summary description LG KG130 Mobile Phone 76 g Black:
This short summary of the LG KG130 Mobile Phone 76 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG KG130 Mobile Phone, Bar, 128 x 128 pixels, 3 MP, Black

Long summary description LG KG130 Mobile Phone 76 g Black:
This is an auto-generated long summary of LG KG130 Mobile Phone 76 g Black based on the first three specs of the first five spec groups.

LG KG130 Mobile Phone. Form factor: Bar. Display resolution: 128 x 128 pixels. Rear camera resolution (numeric): 3 MP. WAP. Standby time (2G): 200 h. Weight: 76 g. Product colour: Black

Design
Product colour *
Black
Display
Display resolution *
128 x 128 pixels
Display type
CSTN
Panel type
CSTN
Display number of colours
65536 colours
Touchscreen *
No
Memory
Flash card support *
No
Internal memory
2 MB
Camera
Rear camera resolution (numeric)
3 MP
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
Data network *
Edge
WAP
Yes
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Power
Talk time (2G) *
3 h
Standby time (2G) *
200 h
Weight & dimensions
Weight *
76 g
Width
44.1 mm
Depth
18.4 mm
Height
103.4 mm
Phone features
Personal info management (PIM) *
Alarm clock
Vibrating alert
Yes
Phonebook capacity
500 entries
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GSM
Operating frequency
900 / 1800 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:27:05
Uk has collected 1 expert review for LG KG130 Mobile Phone 76 g Black and the rating is 33 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
33%
Brand Image Product code Product Stock Price from
LG KP235 Mobile Phone 81 g Blue LG KP235 Mobile Phone 81 g Blue
(show image)
KP235 KP235 Mobile Phone 0.00
(excl. VAT)
0 (incl. VAT)