Avery logo

Avery Filing Labels, Slim

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47244
Info modified on:
16 Nov 2021, 09:54:29
Long product name Avery Filing Labels, Slim:

192 x 34 mm, A4, 200 pcs, white

Short summary description Avery Filing Labels, Slim:

Avery Filing Labels, Slim, White, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Permanent

Long summary description Avery Filing Labels, Slim:

Avery Filing Labels, Slim. Product colour: White, Label type: Self-adhesive printer label, Format: A4. Doesn't contain: Chlorine, PVC. Label width: 3.4 cm, Label height: 19.2 cm. Labels per pack: 200 pc(s), Media sheets per package: 25 sheets

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.