icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Belkin logo

Belkin Omniview Pro2 Series 16-Port KVM switch Rack mounting Grey

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70600
Info modified on:
04 Apr 2019, 04:00:48
Long product name Belkin Omniview Pro2 Series 16-Port KVM switch Rack mounting Grey:

Omniview Pro2 Series 16-Port KVM Switch with On-Screen Display

Short summary description Belkin Omniview Pro2 Series 16-Port KVM switch Rack mounting Grey:

Belkin Omniview Pro2 Series 16-Port KVM Switch, 2048 x 1536 pixels, Rack mounting, Grey

Long summary description Belkin Omniview Pro2 Series 16-Port KVM switch Rack mounting Grey:

Belkin Omniview Pro2 Series 16-Port KVM Switch. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels, Video bandwidth: 400 Hz. Product colour: Grey. Weight: 5.47 kg. Connectivity technology: Wired, Dimensions (WxDxH): 438 x 190 x 89 mm, Compatible operating systems: -Microsoft Windows 95, 98, 2000, Me, NT, XP -Novell NetWare 4.x/5.x -Mac -Sun -Turbolinux -Linux

Specs
Similar products
Distributors
Specs +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.